1m (3ft) Apple Lightning or Micro USB to USB Cable for iPhone/iPod/iPad-White

Charge or sync your Micro USB, iPhone, iPod or iPad device using a single cable. Tired of carrying around multiple cables for charging and syncing your different mobile devices?

This convenient 2-in-1 cable lets you charge and sync either your Apple Lightning equipped devices or your Android™ mobile devices, through an available USB port on your PC or Mac computer. 

Offering both a Lightning connector for your iPhone, iPod or iPad and a Micro USB connector for your Android phone or tablet, this is the perfect cable for all your mobile charging needs.

The LTUB1MWH white 2-in-1 charge-and-sync cable is Apple MFi certified and backed by StarTech.com's 2-year Warranty to ensure dependable performance.

Manufacturer Part Number
LTUB1MWH
EAN/UPC
0065030861021,065030861021
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Connector(s)
Connector A:

  • 1 - Apple Lightning Connector (8-pin) Male
  • 1 - USB Micro-B (5 pin) Male
Connector B: 1 - USB A (4 pin) Male

Physical Characteristics
Cable Length: 3.3 ft [1 m]
Color: White
Connector Style: Straight
Product Height: 0.3 in [8 mm]
Product Length: 3.3 ft [1 m]
Product Weight: 1.2 oz [34 g]
Product Width: 0.6 in [15 mm]
Wire Gauge: 24/28 AWG

Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 2.1 oz [60 g]

What's in the Box
Included in Package: 1 - Lightning / Micro USB to USB Combo Cable