RB12170X2A UPS Replacement Battery Cartridge for PR1500LCD

CyberPower’s RB12170X2A  UPS replacement battery cartridge restores life to UPS systems with internal batteries that have become weak or completely depleted. The RB12170X2A  12V/17AH batteries are certified to meet or exceed original manufacturer specifications.  All replacement cartridges come with leak proof sealed lead acid batteries that are pre-assembled for easy installation into your CyberPower UPS system.  Each CyberPower replacement battery cartridge ships with reusable packaging that can be used for delivery of expired batteries to a suitable recycling center. All CyberPower batteries come with an 18-month warranty.  Compatible with the PR1500LCD.

Manufacturer Part Number
RB12170X2A
EAN/UPC
0649532603992,649532603992
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery
Battery Type: Sealed Lead-Acid
Battery Size: 12V/17AH
Battery Quantity: 2
User Replaceable: Yes

Physical
Dimensions (WxHxD) (in.): 5.98 x 6.89 x 7.13
Weight (lbs.): 27.38
Shipping Dimensions (WxHxD) (in.): 9.65 x 11.22 x 10.08
Shipping Weight (lbs.): 28.66

Environmental 
Operating Temperature: 32 °F to 104 °F / 0 °C to 40 °C
Operating Humidity: 0% - 90% non-condensing

Contents 
Package Includes: Battery Kit and Installation Guide
Compatibility:
UPS Models: PR1500LCD

Warranty
Product Warranty: 18 Month Limited