PFC Sine Wave OR1500PFCLCD mini-tower 1500VA 1050W

The CyberPower PFC Sine Wave OR1500PFCLCD mini-tower UPS with Multifunction LCD and pure sine wave output is Active PFC compatible for safeguarding networking devices, small office servers, workstations and telecom equipment that use conventional and Active (PFC) power supplies. Its Automatic Voltage Regulation (AVR) technology delivers clean and consistent AC power. This UPS system is ENERGY STAR® qualified with patented GreenPower UPS™ Bypass circuitry to save on energy costs by reducing energy consumption and heat buildup.

The OR1500PFCLCD unit has a capacity of 1500VA/1050W, eight (8) NEMA 5-15R receptacles and two (2) maintenance-free, user-replaceable 12V/9Ah batteries. The front LCD panel displays all major UPS vitals for ease of use. EMI/RFI filters decrease the susceptibility of the load to noise disturbances.

PowerPanel® Business Edition Management software, Three-Year Warranty and a $200,000 Connected Equipment Guarantee.

Manufacturer Part Number
OR1500PFCLCD
EAN/UPC
0649532611997,649532611997
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
UPS Topology: Line Interactive
Energy Saving: GreenPower UPS™ Bypass Technology
ENERGY STAR® Qualified: Yes

Input
Voltage: Nominal 120V
Frequency: 50Hz/60Hz ± 3Hz
Input Voltage Range: 78Vac -142Vac
Plug Type: NEMA 5-15P
Plug Style: Straight
Cord Length: 6'

Output
VA: 1,500
Watts: 1,050
Automatic Voltage Regulation: Boost (1) +18% , Buck (1) -18%
On Battery Voltage: 120Vac ± 5%
On Battery Frequency: 50/60Hz ± 1%
On Battery Waveform: Sine Wave
Outlets - Total: 8
Outlet Type: NEMA 5-15R
Outlets - Battery & Surge Protected: 8
Rated Power Factor: 0.7
Overload Protection: Internal circuitry limiting / circuit breaker
Transfer Time: 4ms

Battery 
Runtime at Half Load (min): 12
Runtime at Full Load (min): 4
Battery Type: Sealed Lead-Acid
Battery Size: 12V/9AH
Hot-Swappable: Yes
Replacement Battery: RB1290X2B
Battery Quantity: 2
User Replaceable: Yes
Typical Recharge Time: 8 Hours

Surge Protection & Filtering
Surge Suppression: 1,030 Joules
Phone RJ11 / Ethernet RJ45: None
EMI/RFI Filtration: Yes

Management & Communications
Multifunction LCD Panel: Yes
HID Compliant USB Port: Yes
Management Cable: USB Cable
LED Indicators: Power On
Audible Alarms: On Battery, Low Battery, Overload, Fault
Software: PowerPanel® Business Edition

Physical
Form Factor: Mini-Tower
Dimensions (WxHxD) (in.): 5.4 x 6.4 x 13.8
Weight (lbs.): 25.0
Shipping Dimensions (WxHxD) (in.): 10.4 x 11.2 x 18.8
Shipping Weight (lbs.): 27.3

Environmental
Operating Temperature: 32 °F to 104 °F / 0 °C to 40 °C
Operating Humidity: 0% - 90% non-condensing
Storage Temperature: 5°F to 113°F / -15°C to 45 °C
Maximum Operating Elevation: 9,843 ft / 3,000 m
Maximum Storage Elevation: 50,000 ft / 15,000 m

Certifications
Safety: UL1778 4th, cUL 107.3-05, FCC/DoC Class B
Environmental: RoHS Compliant

Warranty
Product Warranty: 3 Years Limited
Connected Equipment Guarantee: Lifetime
CEG Amount: $200,000