SuperChassis 113MFAC2-605CB (Black)

1U SuperChassis 113

Supermicro's SC113 1U chassis is optimized for high-end, high performance applications. It is an efficient 1U rackmount design optimized for best performance. It includes 8 hot-swap 2.5" SAS/SATA hard drive bays protected with the SES-II management features, redundant 500W Platinum Level or 600W digital switching high-efficiency power supplies with optimized cooling for all configurations.

Manufacturer Part Number
CSE-113MFAC2-605CB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs

CSE-113MFAC2-605CB: SuperChassis 113MFAC2-605CB (Black)
Form Factor
1U chassis for motherboard support size of 12" x 10"ATX 12" x 10"
 
Processor Support
Dual and Single Intel® and AMD processors
 
Dimensions
Height:1.7" (43mm)
Width:17.2" (437mm)
Depth:19.98" (507mm)
Packaging:24'' (W) x 8.3''(H) 30'' (L)
Gross Weight:29.5 lb (13.38 kg)
Available Colors:black
 
Expansion Slots 1 full-height & full-length expansion slot(s)
Peripheral Drives : 1 x Optional slim DVD-ROM drive bay
Drive Bays Hot-swap: 8 x 2.5" hot-swap SAS/SATA drive bay
Front Panel
Buttons:
• Power On/Off button
• System Reset Button

LEDs:
• 2 Network Activity LEDs
• HDD activity LED
• Power Status LED
• Unit Identification (UID) LED
 
Motherboard(s) for CSE-113MFAC2-605CB
X10DRL-C
X10DRL-CT
X10DRL-iT
X10SRH-CF
X10SRH-CLN4F

Server(s) for SC113MFAC2-605CB
1028R-MCT

System Cooling
Fans:
4x 40x28mm PWM fan
2x fans for AOC cooling
 
System Monitoring Chassis intrusion switch
 
Operating Environment (System)
Operating Temperature Range:5°C ~ 35°C (41°F ~ 95°F)
Non-Operating Temperature Range:-40°C ~ 60°C (-40°F ~ 140°F)
Operating Relative Humidity Range:8% ~ 90% (non-condensing)
Non-Operating Relative Humidity Range:5% - 95% (non-condensing)
 
Power Supply 600W High-Efficiency Power Supply w/PMBus 1.2, I2C, PFC, and Digital Switching
AC Input: 100-240V, 50-60Hz, 7.5A max
DC Output:

  • +3.3V: 15A
  • +5V: 18A
  • +5V standby: 3A
  • +12V: 49A
  • -12V: 0.5A

Certification:  
  Platinum Certified
  [ Test Report ]
 
Regulatory (Power Supply)

Power Supply Safety / EMC:
  • USA - UL listed, FCC
  • Canada - CUL listed
  • Germany - TUV Certified
  • Europe/CE Mark
  • EN 60950/IEC 60950-Compliant