MADE TO MOVE, READY FOR BATTLE
Refitted and rebuilt, the new GE72 Apache is a powerful and portable weapon in the hands of any gamer. A cutting-edge design, 46% improved battery life with the performance to back it up makes it a formidable machine and a force to be reckoned with.
BETTER AND FASTER PERFORMANCE WITH 5TH GEN INTEL CORE i7 PROCESSORS
5th Gen Intel Core processors combine the power efficiency of the new 14nm process with improvements in processor instructions to deliver faster performance. In addition, Intel® Turbo Boost 2.02 dynamically controls the performance and power of both cores and graphics—boosting performance exactly where and when it is needed and saving energy when it counts.
Longer Battery Life Processor power design improvements across CPU, graphics, I/O, and power management, plus the increased power efficiency of Intel’s 14nm manufacturing process, combine to offer users up to 1.5 hours of additional battery life vs. 4th gen Intel® Core™ processors
READY FOR THE FIGHT, ANYWHERE
Discover desktop-class gaming on a notebook with the next-generation GeForce® GTX™ 960M. Plus, Get improved battery life you need to game longer, unplugged. The GeForce® GTX™ 960M brings smooth, high-definition PC gaming performance to the notebook, driving impressive 1080p gameplay at high settings in sleek new designs.
AN EYE OPENING EXPERIENCE WITH TRUE COLOR TECHNOLOGY
See the world for what it is using MSI's exclusive True Color Technology. Precisely calibrated to deliver vibrant colors, stunning details, and sharp images, True Color Technology brings the colors of the world right to your display.
WATCH, STREAM AND PLAY SIMULTANEOUSLY
Do everything, all at once with MSI’s Matrix Display technology, supporting multiple external displays so you can multi-task like a pro via HDMI and mini-Display Ports. Stream on Twitch or watch your favorite shows while playing your games, whatever it is you do, you’ll never miss another moment.
Note:
Marketing Name
OS
CPU
CPU Speed
Chipset
Color
Screen Size
Resolution
GPU
Visual Experience
Video Memory
Keyboard
Audio
Speaker
Memory
HDD Capacity
HDD Interface
Optical Drive Type
LAN
WLAN
Bluetooth
Card Reader
Webcam
USB
ESATA
Video Port
Audio Port
AC Power Adaptor
Battery Pack
Dimension
Weight
Manufacturer Warranty