GigaBase 350 CAT5e Patch Cable, Snagless Boots, Gray, 7-ft. (2.1-m), 25-Pack

  • Superior construction offers significant headroom.
  • Stranded conductors for short runs.
  • Tuned-plug design maintains a tighter twist and reduces noise.
  • Enhanced performance parameters and electrical characteristics.
  • Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles.
  • Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Manufacturer Part Number
EVNSL80-0007-25PAK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Attenuation (Maximum) : 24.2 dB/100 m (328 ft.) at 100 MHz; 49.3 dB/100 m at 350 MHz
Cable Type : 4-pair stranded UTP
Conductor Gauge : 24 AWG, stranded, tinned copper
Frequency : Up to 350 MHz
Impedance : 100 ± 15 ohms
NEXT (Minimum) : 40.3 dB/100 m (328 ft.) at 100 MHz; 32.2 dB/100 m at 350 MHz
PS-NEXT : 38.2 dB/100 m (328 ft.) at 100 MHz; 30.2 dB/100 m at 350 MHz
Return Loss (Minimum) : 20.1 dB/100 m (328 ft.) at 100 MHz; 16.3 dB/100 m at 350 MHz
Standards : TIA/EIA-568-B.2 Category 5e

NOTE: This product works with all standard jacks, wallplates, and other RJ-45 hardware. Questions? Contact our FREE Tech Support.

This product works with:

  • GigaStation High-Density Multimedia Patch Panels
  • GigaBase CAT5e Patch Panels
  • GigaBase CATe Jacks
  • GigaBase2 CATe Jacks
  • GigaStation Wallplates
  • GigaStation2 Wallplates