OBi1022 IP Phone

High Fidelity Voice Quality, Cloud-Management and Premium Functionality at an Affordable Price

OBi1000 Series Business-Class Color IP Phones

With Support for Up to 24 Lines and Up to Six SIP, Google Voice™ and One OBiTALK VoIP Services

High-Definition ‘HD’ Voice for Crystal-Clear Calls

OBi 1000 Series IP phones are designed from the outset to support High Definition (HD) voice calling. From the device’s physical acoustics through to the digital conversion of audio, Obihai’s engineers have fine-tuned every element to ensure a crystal clear calling experience.

OBi Phones and OBiTALK Cloud Management

OBi 1000 Series IP phones are managed remotely via the OBiTALK cloud-management portal using any mainstream browser, enabling fast and easy deployment and maintenance. The always-on remote management and diagnostic capabilities enable IT and support staff to manage and troubleshoot devices regardless of location and even deploy new devices without the requirement for a site visit. Additionally, OBiTALK can help keep device firmware up-to-date with new features as they are released, further enhancing the user’s experience and the enterprise’s investment.

Functionality That’s Easy to Use

Commonly used call functions such as putting a caller on hold, transferring, picking-up or conferencing calls are intuitive to use and set-up. Other calling and user features are easily programmed into either the line keys next to the display – in total, there are up to
24 – or the eight (8) programmable keys within easy reach on the right side of the phone body. This allows for a customizable user experience based on the intended use of the device. The OBi 1000 Series IP phones are adaptable to the user and their job role, though creating a more efficient call management platform for the business and conveying a more professional image to its customers.

Manufacturer Part Number
OBI1022PA
EAN/UPC
0682017335148,682017335148
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Information
Brand Obihai
Browse Obihai Devices
Manufacturer Obihai
Hardware Designer Obihai Technology, Inc.
OBi1000 Series Model Names OBi1062, OBi1032, OBi1022
Release Date July 2014
Visual / Audio / Mechanical Features
Color Display  TFT RGB - 16.7M Colors - 320 x 240 Pixels - 3.5” Diagonal (OBi1022)
Handset Comfortable Weighted Handset with Acoustic Electronics for High Definition
Headset Interfaces RJ9, 3.5mm,– w/ Auto Detection(RJ9 and Bluetooth not available on OBi1022)
Electronic Hook Switch Yes – Kit Sold Separately (Not available on OBi1022)
Speakerphone 3 Watt with Class D Amplifier
Line / Call Appearance Keys  5 – OBi1022 (Programmable)
Feature Keys  1 – OBi1022 (Programmable)
Illuminated Keys Line, Feature, Mute, Speaker, Headphone
Non-Illuminated Keys Keypad, Home, Cancel/Return, 4-Context Sensitive Soft Keys,3-Way Navigation (OBi1022)
Volume Adjustment Up/Down Key Independent Adjustment for Ringer, Headset, Speaker, Handset
Kensington Lock Port Fits to Standard Locking Apparatus to Secure Device Location
Multi-Position  Fixed Angle Desktop Mounting (OBi1022)
Wall Mounting Yes – Kit Sold Separately
Wired Network Connectivity 2 x Ethernet – Fast Ethernet on OBi1022
Wireless Network Connectivity 802.11n  May Use OBiWiFi USB Module on OBi1022

Management – Configuration
Local Access Interface IVR, Web Page – Password Protected (Admin & User Level Log-in)
Remote Access Interface (Secure) OBiTALK Cloud-Management via Portal and/or APIs, Syslog (Multi-Level
Granularity), Invokable via SIP Notify, Web, Provisioning
Device Web Page Standard HTTP v1.1, XML v1.0
Remote Provisioning OBiTALK Cloud, XML via TFTP or HTTP, TR069 / TR104 (Parameter Name Syntax)
Secure Remote Provisioning OBiTALK Cloud, SSL via HTTPS , Encrypted XML via HTTP or TFTP – Dedicated
User Name & Password
Secure Remote Firmware Update Encrypted Binary File via TFTP or HTTP + Dedicated User Name & Password
Customization OBi-ZT: Obihai Zero-Touch Automatic Customization & Configuration **
Call History (CDRs) Call Detail Records on OBi Web Page, Export to XML
LED Indications Configurable for Message Waiting, Line/Call Key Status, Feature Key Status

RTP Statistics
RTP Transport Type
Audio Codec Type (Tx/Rx)
RTP Packetization - ms (Tx/Rx)
RTP Packet Count (Tx/Rx)
RTP Byte Count (Tx/Rx)
Peer Clock Differential Rate - PPM
Packets In Jitter Buffer
Packets Out-Of-Order
Packets Interpolated
Packets Late (Dropped)
Packets Lost
Packet Loss Rate %
Packet Drop Rate %
Jitter Buffer Length - ms
Received Interarrival Jitter - ms
DTMF Digits Received
Jitter Buffer Underruns
Jitter Buffer Overruns
Sequence Number Discontinuities
Skew Compensation - ms
Session Information
SIP Session Status
OBiTALK Status
Service Status
System Settings Back-Up / Restore Save & Restore Configuration via XML file to / from a Local Folder
OBiTALK Portal Set-Up Wizard Secure, Easy Configuration Via Cloud

Security
Local Access Interface IVR Password - Password Protected Login to Local Web UI
Remote Access Interface User Name & Password Access via HTTP, TFTP – HTTPS
Device Web Page Standard HTTP v1.1, XMLv1.0 – User and Admin Level Access
Secure Remote Provisioning TFTP, HTTP, HTTPS (Encrypted XML or Flat File)
Signaling Authentication / Encryption TLS
Media Authentication / Encryption SRTP
HTTPS for Client and Server Yes
Configuration File Security Authentication and Encryption and URL Syntax with Password
Client SSL Certificate Manufacturer-Installed Certificates (MIC)
Authentication IEEE 802.1X, EAPOL ∞

Network – Application Details
Data Networking
MAC Address (IEEE 802.3)
WiFi Support (IEEE 802.11n) – OBi1062
UDP (RFC 768)
TCP (RFC 793)
SDP (RFC 4566)
HTTP/HTTPS
IP version 4 (RFC 791) – Static IP and DHCP Support (Upgradeable to IPv6)
ICMP (RFC 792)
SNTP (RFC 4330)
ARP - Address Resolution Protocol
Domain Name System (DNS) A Records (RFC 1706) & SRV Records (RFC 2782)
RTP (RFC 1889, 1890)
RTCP (RFC 1889)
DHCP Client (RFC 2131)
PPPoE (Point-to-Point Protocol over Ethernet) client (RFC 2516)
MAC Address Cloning
Local DNS Records (24)
DNS Query Control
VLAN Support (IEEE 802.1Q/p)
LLDP (LLDP-MED)
Ethernet Switch Speed Auto-Negotiation

VoIP
24* (12 - OBi1032, 10 – OBi1022) Service Line Configuration Profile Assignments (Line
1-24)
Six Service Subscription Profile Assignments (ITSP 1-6) on OBi1062/OBi1032, Five
on OBi1022
SIPv2 (RFC 3261, 3262, 3263, 3264)
SIP over UDP
SIP over TCP
SIP over TCP with TLS
Up to 24 SIP Service Provider Service Sessions – Concurrent Operation
1 OBiTALK Service Session
SIP Proxy Redundancy – Local, DNS Based SVR, Primary & Secondary Fallback List
Restrict Source IP Address
Maximum Number of Sessions – Independent per Service
Trunk Groups (4)
Voice Gateway – Direct Dialing (8)
Voice Codec Support:
G.722
G.711 A-Law (64 kbps)
G.711 μ-Law (64 kbps)
G.726 (40, 32, 24, 16 kbps)
G.729a (8 kbps)
iLBC (13.3, 15.2 kbps)
OPUS
Codec Pre-selection Code
Voice Processing per SIP Service – TX/RX Audio Gain, Echo Cancellation
Adjustable Audio Frames per Packet
Codec Name Assignment
Codec Profile (2) & OBiTALK Service
Dynamic Audio Payload
Packet Loss Concealment
Jitter Buffer (Adaptive)
STUN
ICE
SUBSCRIBE / NOTIFY Framework (RFC 3265)
NOTIFY Dialog, Line Status
SUBSCRIBE Message Summary
VoIP NAT Interworking
DATE Header Support
Remote-Party-ID (RPID)
P-Asserted-Identity (PAID)
RTP Statistics in BYE Message
Media Loopback Support
Remote Restart via Notify

Telephony
Configurable Contact List (Inbound Call Routing)
PIN Access Control to AA (Up to 4 PINs)
Recursive Digit Map for Call Routing (AA, Phone, Voice Gateways, Trunk Groups)
AA Configurable Outbound Call Routing Rule
SIP Service Configurable Inbound Call Routing Rule (2)
Direct / Single-Stage Dialing (Route to Voice Gateway)
In-Band DTMF (G.711)
Out of Voice Band DTMF (RFC 2833)
Out of Voice Band DTMF (INFO Method)
Call Progress Tone Generation
Tone Profile per SIP SP and OBiTALK service
Ring Profile per SIP SP and OBiTALK service
Star Code Profile per SIP SP and OBiTALK service
Full Duplex Audio
G.165, 168 Echo Cancelation
VAD – Voice Activity Detection
Silence Suppression
Comfort Noise Generation
Five Way Conference Calling with Local Mixing
Caller ID – Name & Number and Photo
MWI – Message Waiting Indicator
Visual Message Waiting Indication (VMWI)
Daylight Savings Time Support – North & South Hemispheres
Caller ID Enable /Disable
Caller ID Number
Caller ID Name (Alphanumeric)
Caller ID Spoofing
Call Waiting
Maximum Session Control
Call Forward - Unconditional
Call Forward on Busy
Call Forward on No Answer (Ring Count Configurable)
Call Transfer Enable / Disable
Anonymous Call Block
Anonymous Call
Do Not Disturb
Call Return
Repeat Dialing
Barge
Call Forward Notification
Advice of Charge
Call Center Agent Logon / Logoff / Available / Unavailable from Phone
Corporate directory
Extension mobility
Forced Access Codes / Client Matter Codes
Immediate divert
Meet-me Conference
Personal Directory
Dialing Before Sending
Ring Tone per Service
Recording
Uniform Resource Locator (URI) dialing
Voice mail

Call Progress Tones
Configurable Call Progress Tone
Call Progress Tone Profiles (2)
Paging Tone
Dial Tone
Busy Tone
Ringback Tone
Reorder Tone
Confirmation Tone
Holding Tone
Second Dial Tone
Stutter Tone
Howling Tone
Prompt Tone
Call Forwarded Tone
Conference Tone
R-Command Tone
SIT Tones (1-4)
Ringing & Call Waiting Tone Configuration
Ring Patterns (10) - Configurable
Call Waiting Tone Patterns (10) - Configurable
Call Waiting Tone Pattern Profiles (2)

Star Code Configuration
Configurable Star Codes
Star Code Profiles (2)o
Redial
Call Return
Activate Block Caller ID
Deactivate Block Caller ID
Block Caller ID Once
Unblock Caller ID Once
Activate Call Forwarding (All Calls)
Deactivate Call Forwarding (All Calls)
Activate Call Forward on Busy
Deactivate Call Forward on Busy
Activate Call Forward on No Answer
Deactivate Call Forward on No Answer
Activate Block Anonymous Calls
Deactivate Block Anonymous Calls
Activate Call Waiting
Deactivate Call Waiting
Activate Do Not Disturb
Deactivate Do Not Disturb
Activate Repeat Dial
Deactivate Repeat Dial
Use G.711 Only on the Next Outbound Call
Use G.711 Only on the Next Outbound Call
Called OBi will Loopback Media
Called OBi Will Loopback RTP Packets

User Preferences
Display Skin / Theme Three Choices + Custom
Background Picture Choose or Upload
Font Choose or Upload
Screen Saver Enable / Disable
Screen Saver Delay Seconds
Screen Saver Type Slide Show, Turn Off Display
Slide Show Interval In Seconds
Adjustable Display Brightness Seven (7) Levels
Default Ringtone Choose from Defaults or Upload Custom
Preferred Audio Device Speaker, Headset
Preferred Headset Device RJ9, 3.5mm, Bluetooth
Adjustable Ringer Volume 18 Levels - Including Off
Adjustable Volume Settings (Independent per Audio Interface) 16 Levels - Including Off for Speaker, Handset, Headset (RJ9, 3.5mm, BT)
Adjustable Gain Settings (Independent per Audio Interface) 0 - 7 dB for Speaker, Handset, Headset (RJ9, 3.5mm, BT)
Equalizer Enable Enable / Disable
Acoustic Echo Cancelation Off / On / Linear

Interfaces & Indicator Lights
USB2.0 Ports  1 – OBi1022, For Use with OBi Accessories, Local Storage and Charging Mobile Phones
WAN-Internet / LAN – OBi1022  2 x 10/100BaseT Fast Ethernet Port (802.3)
Handset RJ9 – Located on Rear of Case
Illuminated Keys – Tri-Color Up to 14 – 6 Line Appearance / Call Keys and 8 Programmable Feature Keys
Dedicated Keys with Back Light Illumination 3 – Mute, Speaker, Headset

Certifications
FCC Part 15 Yes – Class B
A-Tick Yes
CE Mark Yes
ICES-003 Yes – Class B
RoHS Yes
WEEE Yes
EN 60950-1 Yes
UL/ULc Yes – On optional Power Adapter

Environmental
Operating Temperature 0o to 45o C (32o to 113o F)
Storage Temperature -25o to 85o C (-13o to 185o F)
Operating Humidity 10% to 90% Non-condensing
Non-operating Humidity 10% to 90% Non-condensing

Physical Attributes
Dimensions:
21 cm x 21 cm x 17 cm / 8 in x 8 in x 6.5 in
Unit Weight: 1 kg / 2.2 lbs.
Shipping Weight 1.2 kg / 2.7 lbs. (Including Ethernet Cable and Packaging)
Body Material ABS Textured Plastic (Class A)

Power over Ethernet (PoE)
Type IEEE Power over Ethernet (PoE) 802.3af
Link Layer Discovery Protocol Power over Ethernet (LLDP-PoE)
PoE Power Class Class 2 – Energy Saving Low Power

Power Supply –  Required if Phone will Be Operated Using WiFi
Type Universal Switching with Region Dependent Plug
Input Power AC Input: 100 to 240 Volts 1.5A 50-60Hz (26-34 VA)
Output Power DC: +12V 1.0 Amp Max

Carton Specifications OBi1022
Units Per Carton 10 Units
Carton Dimensions 47 cm x 36 cm x 38 cm – 18.5 in x 14.2 in x 15.0 in
Carton Weight 12.0 Kilograms / 26.5 pounds

Miscellaneous
Requirements
Active Internet / IP Network Connection
Access to Internet Via a Switched Ethernet Port or Router
Credentials to Make & Receive Calls or IP PBX Extension Assignment
Documentation
Quick Start / Installation Guide
User / Administrative Guide
Implementation Guide for Service Providers **
Package Contents OBi1000 Series IP Phone
Phone Handset
1 x RJ9 Phone Handset Cable
1 x RJ45 Ethernet Cable (80 in / 203 cm)
Quick Start / Installation Guide
Warranty 1-Year Hardware (Limited)
Engineering & Design Location California, USA
HST Code 8517.62.00
Data Sheet State All content subject to change. This data sheet is not a warranty.
Data Sheet Version 150501.1000.5