ADS-466 Indoor & Outdoor Wi-Fi Security Camera with Smart Alerts

  • Indoor or outdoor wifi internet camera packed with features & built for home & business security
  • Sends you alerts when activity is detected including facial detection, camera tampering & intrusion
  • Saves 720p HD video to a secure cloud server when triggered
  • Robust metal construction, sunshield & mounting system is perfect for the outdoors
  • Built for life on the move with the free SwannCloud app for viewing on PC, Mac, tablets & Smartphones including iPhone, iPad, & Android devices*
  • Connect to the internet & Smartphone in minutes with SwannLink ‘peer-to-peer’ technology
  • Perfect for day and night (up to 50ft/15m) with the ability to see & hear what’s happening 24/7

Manufacturer Part Number
SWADS-466CAM-US
EAN/UPC
0840236101566,840236101566
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SWADS-466CAM

General

Video Resolution 720p 1280 x 720
Night Vision Up to 50ft/15m
Microphone Yes
Operating System Microsoft® Windows® XP/Vista/7/8 Mac® OS 10.7 & later
Weatherproof Indoor/Outdoor IP 66 rated