Metered Outlet ePDUs allow you to measure power consumption at the outlet level, gain Level 3 power usage effectiveness (PUE), and to perform accurate department and customer billing. Metered Outlet models are the perfect solution for anyone requiring the benefits of outlet level monitoring without needing to control individual outlets.
Note:
General
Function: MO
Style Number: EMO6CCAAABJ77AC
Part Number: EMO115-10
Product Code: 50005
Availability: Top Sellers 0-2 week lead time
U Height: 36U
Physical
Dimensions (H x W x D, inches): Box: 77.6 X 7.7 X 9.3 Unit: 63.10 X 2.05 X 2.09
Mounting Style: Vertical
Input
Max kW: 3.84
Plug: (1) IEC-320-C20
Cable Length (ft): 10
Voltage: 100-240V
Current: 16A
Current Monitoring: Input, Section, Outlet, +/- 1%
Phase: Single Phase
Frequency: 50-60Hz
Output
Outlets: (21) IEC-320-C13 (3) IEC-320-C19
Circuit Breakers: None
Outlet Control: No
Local Switches: No
Protection & Filtering
EMI/RFI Filter: None
Control & Interface
Environmental Interface: Optional EMP001
Serial Interface: RS232
Ethernet Interface: 10/100 Ethernet
Voltage Monitoring: Yes
Standards
Approvals: UL Listed