4K DS-2CD4185F-IZ Network Camera

The  4K series S mart cameras are able to capture  super  high quality images .
DS - 2CD4 1 85 F - ( I )( Z ) offers  8MP  HD resolution with up to  22 fps fram e rat e, D WDR, PoE, Defog, 3D  DNR and complete Smart Feature - set to meet a  wide variety of applications

Manufacturer Part Number
DS-2CD4185F-IZ
EAN/UPC
0813908021257,813908021257
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image sensor:: |: 1/1.7” Progressive Scan CMOS
Min. illumination:: |: Color: 0.014 @ ƒ/1.4
B/W: 0 with IR 
Shutter time:: |: 1 s to 1/100,000 s
Slow shutter:: |: Supported
Lens:: |: 2.8 mm to 12mm @ f/1.4; angle of view: 96.0° to 32.6°
Lens mount:: |: F14
Angle Adjustment:: |: Pan:0° to 355°, tilt: 0° to 75°, rotation: 0° to 355°
Auto iris:: |: DC drive
Day & night:: |: IR cut filter with auto switch
Digital noise reduction:: |: 3D DNR
Wide dynamic range:: |: Pontcysyllte
Compression standard Video compression:: |: H.264/MJPEG
H.264 codec profile:: |: Baseline Profile/Main Profile/High Profile
Video bit rate:: |: 32 Kbps to 16 Mbps
Audio compression:: |: G.711/G.722.1/G.726/MP2L2
Audio bit rate:: |: 64 Kbps(G.711)/16 Kbps (G.722.1)/16 Kbps (G.726)/32-128 Kbps(MP2L2)
Image Max. resolution:: |: 4096 × 2160
Frame rate:: |: 30 fps (4096 × 2160, 3840 × 2160, 1920 × 1080, 1280 × 720)
Image settings:: |: Independent with Main Stream and Sub Stream, up to
30 fps (1280 × 720)
BLC:: |: Supported
Defog:: |: Supported
KING:: |: Supported
Day/Night Switch:: |: Auto/Schedule/Triggered by Alarm In
Picture Overlay:: |: LOGO picture can be overlaid on video with 128x128 24-bit bmp format
Network Network storage:: |: NAS (Support NFS,SMB/CIFS)
Alarm trigger:: |: Intrusion detection, defocus detection, motion detection, dynamic analysis, tampering alarm, network disconnect, IP address conflict, storage exception
Protocols:: |: TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security:: |: User authentication, watermark, IP address filtering, anonymous access
System compatibility:: |: ONVIF, PSIA, CGI, ISAPI
Interface Audio input:: |: 1-ch 3.5 mm audio interface, Mic in/Line in.
Audio output:: |: 1-ch 3.5 mm audio interface
Communication interface:: |: 1 RJ-45 10/100/1000M Ethernet port, 1 RS-485 interface and 1 RS-232 interface
Alarm I / O:: |: 1/1
Video output:: |: 1 Vp-p composite output (75 Ω/BNC)
On-board storage:: |: Built-in microSD/SDHC/SDXC slot, up to 128 GB
Reset:: |: Yes
General Operating conditions:: |: -30° C to 60° C (-22° F to 140° F)
Humidity 95% or less (non-condensing)
Power supply:: |: 12 VDC ± 10% / PoE (802.3af)
Power consumption:: |: 13 MAX
IR range:: |: 30 meters
Impact protection:: |: IEC60068-275Eh, 20J; EN50102, up to IK10
Dimensions:: |: F140 mm × 121.8 mm (F 5.51 "× 4.80")
Weight:: |: 1400 g (3.09 lbs)