4K Smart Bullet Camera

The 4K series Smart cameras are able to capture super high quality images.
DS-2CD4A85F-IZ(H)(S) offers 8MP HD resolution with up to 30fps frame rate, DWDR, PoE, Defog, 3D DNR and complete Smart Feature-set to meet a wide variety of applications.

Manufacturer Part Number
DS-2CD4A85F-IZH
EAN/UPC
0813908021271,813908021271
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 1/1.7" Progressive Scan CMOS
Signal System:: |: PAL/NTSC
Min. Illumination:: |: 0.014 lux @ (F/1.4, AGC on), 0 lux with IR
Shutter time:: |: 1 s to 1/100,000 s
Lens:: |: 2.8 mm to 12 mm @ F/1.4, angle of view: 96.0° to 32.6°
Lens Mount:: |: AF automatic focusing and motorized zoom lens
Auto Iris:: |: DC drive
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: Digital WDR
Digital noise reduction:: |: 3D DNR
Focus:: |: Motorized VF lens(-Z model)
Compression Standard Video Compression:: |: H.264/MJPEG
H.264 code profile:: |: Baseline Profile / Main Profile / High Profile
Video bit rate:: |: 32Kbps ~ 16Mbps
Triple Streams:: |: Yes
Image Max. Image Resolution:: |: 4096 × 2160
Frame Rate:: |: 30 fps (4096 × 2160, 3840 × 2160, 1920 × 1080, 1280 × 720)
BLC:: |: Support
3D DNR:: |: Supported
Day/Night Switch:: |: IR cut filter with auto switch
Network Network Storage:: |: Micro SD/SDHC/SDXC card with ANR (up to 128G), NAS (Support NFS, SMB/CIFS)
Alarm Trigger:: |: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:: |: TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP,
SMTP, SNMP, IGMP, 802.1X, QoS, IPv6 ,Bonjour
Interface On-board storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 128 GB
Smart Feature-set Behavior Analysis:: |: Line crossing detection, Intrusion detection, Region entrance, Region exiting, Unattended baggage, Object removal
Line Crossing Detection:: |: Cross a pre-defined virtual line
Intrusion Detection:: |: Enter and loiter in a pre-defined virtual region
Region Entrance:: |: Enter a pre-defined virtual region from the outside place
Region Exiting:: |: Exit from a pre-defined virtual region
Unattended Baggage:: |: Objects left over in the pre-defined region such as the baggage, purse, dangerous materials
Object Removal:: |: Objects removed from the pre-defined region, such as the exhibits on display.
Statistics:: |: Object Counting (Entrance and Exit object number is accounted and showed on screen in real time)
General Power Supply:: |: 12 V DC ± 10%, PoE (802.3at)
Weather Proof:: |: IP67
IR Range:: |: 50 meters
Dimensions:: |: 100 mm × 103.9 mm × 311.8 mm (3.94" x 4.09" x 12.28")
Weight:: |: ~2000 g (~4 lbs 6 ozs)