Smart DS-2CD4A35FWD-IZH8 Network Camera

Manufacturer Part Number
DS-2CD4A35FWD-IZH8
EAN/UPC
0813908020960,813908020960
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor 1/2.8" progressive scan CMOS
Minimum Illumination 0.014 lux @ (ƒ/1.4, AGC on), 0 lux with IR
Shutter Speed 1 s to 1/100,000 s
Slow Shutter Yes
Lens
2.8 mm to 12 mm @ ƒ/1.4 motorized lens
8 mm to 32 mm @ ƒ/1.4 motorized lens (-8 option)
Auto Iris DC drive
Day/Night IR cut filter with auto switc
Digital Noise Reduction 3D DNR
Wide Dynamic Range 120 dB WDR
Compression Standard
Video Compression H.264/MJPEG
H.264 Codec Profile Baseline Profile/Main Profile/High Profile
Video Bit Rate 32 Kbps to 16 Mbps
Image
Maximum Resolution 2048 x 1536
Frame Rate
48 fps (2048 × 1536), 60 fps (1920 × 1080)/(1280 × 960)/(1280 × 720)
Third Stream
Independent with main stream and sub stream, up to
30 fps (2048 x 1536)
Image Settings
Rotate mode, saturation, brightness, contrast, grayscale adjustable through client
software or Web browser
BLC Support, zone optional
Defog Supported
Day/Night Switch Auto/Schedule/Triggered by Alarm In
Picture Overlay 128 x 128 24-bit BMP format overlay, zone optional
ROI Supported
Network
Network Storage MicroSD/SDHC/SDXC card with ANR (up to 128 GB), NAS
Alarm Trigger
Line crossing detection, intrusion detection, scene change detection, audio exception
detection, motion detection, dynamic analysis, tampering alarm, network disconnect,
IP address conflict, storage exception
Protocols
TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP,
UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security
One-key recovery, flash-prevention, three streams, heartbeat, mirror, password
protection, video mask, watermark, IP address filtering, anonymous access
System Compatibility ONVIF, PSIA, CGI, ISAPI
Smart Feature Set
Behavior Analysis
Line crossing detection, intrusion detection, region entrance, region exiting, unattended
baggage, object removal
Line Crossing Detection Cross a pre-defined virtual lin
Intrusion Detection Enter and loiter in a pre-defined virtual region
Region Entrance Enter a pre-defined virtual region
Region Exiting Exit a pre-defined virtual region
Unattended Baggage Objects left in the pre-defined region such as baggage, purse, dangerous materials
Object Removal Objects removed from the pre-defined region such as exhibits on display.
Exception Detections
Scene change detection, sudden audio increase/decrease detection, audio loss detection,
defocus detection
Statistics
Object counting (entrance and exit object number is accounted and showed on screen in
real time)
General
Operating Conditions
--40° C to 60° C
Humidity 95% or less (non-condensing)
Power Supply 24 VAC ±10%, 802.3at
Power Consumption 15.5 W maximum
IR Range Up to 50 m (2.8 mm to 12 mm)/100 m (8 mm to 32 mm)
Ingress Protection IP67
Dimensions 100 mm × 103.9 mm × 311.8 mm (3.93" x 4.09" x 12.28")
Weight 2000 g