Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Quick Specs:
- Device Type: Network adapter
- Form Factor: Plug-in card
- Ports: 10 Gigabit SFP+ x 2 + 1000Base-T x 2
- Data Link Protocol: 10Mb LAN, 100Mb LAN, GigE, 10 GigE
- Data Transfer Rate: 10 Gbps
- Network / Transport Protocol:TCP/IP
- Compliant Standards: IEEE 802.3u, IEEE 802.3z, IEEE 802.3ab, IEEE 802.3x, IEEE 802.3an, IEEE 802.3q, IEEE 1588-2008
- System Requirements: Red Hat Linux, Microsoft Windows Server, Citrix XenServer
General - Device Type: Network adapter
- Form Factor: Plug-in card
Networking - Ports: 10 Gigabit SFP+ x 2 + 1000Base-T x 2
- Connectivity Technology: Wired
- Data Link Protocol: 10Mb LAN, 100Mb LAN, GigE, 10 GigE
- Data Transfer Rate: 10 Gbps
- Network / Transport Protocol: TCP/IP
- Features: Single Root I/O Virtualization (SR-IOV), TCP Offload Engine (TOE)
- Compliant Standards: IEEE 802.3u, IEEE 802.3z, IEEE 802.3ab, IEEE 802.3x, IEEE 802.3an, IEEE 802.3q, IEEE 1588-2008
Expansion / Connectivity - Expansion Slots: 2 (total) / 2 (free) x SFP+
- Interfaces: 2 x 1000Base-T - RJ-45
Software / System Requirements - OS Required: Red Hat Linux, Microsoft Windows Server, Citrix XenServer