Serial ATA DVD+/-RW Internal Drive for PowerEdge R730

The DVD+/-RW Internal Drive from Dell™ allows you to enjoy crystal clear color, picture and sound clarity of CD’s and DVD’s. This Internal drive can read/write CDs, and read DVDs effectively providing users with full optical read capability in a single device. In addition, this drive features Serial ATA interface for fast data transfer.

Manufacturer Part Number
429-AARK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Device Type: DVD±RW drive - internal
Interface: Serial ATA
Optical Storage: DVD±RW - 5.25" x 1/2H
Media Load Type: Tray

General
Device Type: DVD±RW drive - internal
Interface: Serial ATA

Optical Storage
Type: DVD±RW - 5.25" x 1/2H
Supported Media Types: CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RW, DVD+RW, DVD+R
Media Load Type: Tray

Expansion / Connectivity
Interfaces: 1 x SATA 1.5Gb/s
Compatible Bays: 1 x front accessible - 5.25" x 1/2H