Supercharge your Dell™ system with a Dell Memory upgrade engineered, tested and
customized for your system. Adding more memory revs to your system's engine and allows you
to release its full potential when working with 3D imaging, multimedia, and other memory
intensive applications.
Note:
Quick Specs:
Product Type: RAM memory
Capacity: 32 GB
Memory Type: DDR4 SDRAM - DIMM 288-pin
Upgrade Type: System specific
Data Integrity Check: ECC
Speed: 2133 MHz ( PC4-17000 )
Latency Timings: CL15
Features: Dual rank , registered
Voltage: 1.2 V
OEM Manufacturer Equivalent Part Number: DELL SNPPR5D1C/32G, DELL A8217683
Manufacturer Warranty: Limited lifetime warranty
General
Capacity: 32 GB
Upgrade Type: System specific
OEM Manufacturer Equivalent Part Number: DELL SNPPR5D1C/32G, DELL A8217683
Memory
Type: DRAM
Technology: DDR4 SDRAM
Form Factor: DIMM 288-pin
Speed: 2133 MHz ( PC4-17000 )
Latency Timings: CL15
Data Integrity Check: ECC
Features: Dual rank , registered
Chips Organization: X4
Voltage: 1.2 V
Manufacturer Warranty
Service & Support: Limited lifetime warranty