495-Watt Power Supply

The Power Supply from Dellâ„¢ provides reliable power for your mission-critical applications. It delivers up to 495-Watt of power. This product has been tested and validated on Dell systems and is supported by Dell Technical Support when used with a Dell system. This product comes with 1-Year limited warranty.

Manufacturer Part Number
331-5928
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type: Power supply - internal
80 PLUS Certification: 80 PLUS Platinum
Power Capacity: 495 Watt
Manufacturer Warranty: 1 year warranty

General

Device Type: Power supply - internal

Power Device

Power Capacity: 495 Watt
80 PLUS Certification: 80 PLUS Platinum

Manufacturer Warranty

Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year