PERC H710P SAS Controller

As Storage demands expand and processing loads grow, it becomes increasingly more difficult for administrators to achieve maximum performance from their applications. The newest line of Dell PowerEdge RAID Controller (PERC) cards offer unmatched I/O performance for database applications, streaming digital media environments and storage intensive applications.

Manufacturer Part Number
342-4204
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: PERC H710P Adapter
Interface Support: 6Gb/s SAS
PCI Support: PCI-Express 2.0
SAS Connectors: 2x4 Internal
Cache Memory Size: 1GB NV
Write Back Cache: Flash Backed Cache
RAID Levels: 0,1,5,6,10,50,60
Max Drive Support: 32
RAID Support: Hardware RAID