GigaTrue Plus CAT6 Jack, White

  • Completely backward compatible with CAT5e and CAT5 components.
  • Provides excellent NEXT and PS-NEXT margins with superior reliability.
  • Low-profile wire cap protects against contamination and provides secure connections.
  • A wide channel enables advanced conductor placement and termination.
  • Universal termination for both T568A and T568B wiring schemes.
  • Jack and outlet contacts are gold/nickel-plated copper alloy for outstanding transmission.
  • IDC contacts are tin-plated phosphorous bronze.
  • Terminate with a D-style impact tool or a wire cap.

This product works with:
GigaStation Plus Wallplates
GigaTrue Plus CAT6 Cable

Manufacturer Part Number
FM639C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Insertion Contacts:
Jack and outlet: gold/nickel-plated copper alloy;
IDCs: Tin-plated phosphorus bronze
Standards: Category 6
Wire Gauge: 24 AWG stranded copper; 22-26 AWG solid copper