Merit LED019-M Digital Signage Display

Christie® Velvet® Merit Series gives you the creative freedom to design and build seamless, high-resolution LED displays in a variety of shapes and sizes.  Certified at the system-level and featuring a 1.9mm pixel pitch, extremely high fill-factor, 24/7 operation and 100,000 hours of service-life, the Merit Series 1.9mm gives you the power to illuminate your vision and create spectacular display walls that last.

​All Christie Velvet LED tiles include authentic Macroblock driver integrated circuits (ICs). The Macroblock driver ICs are designed for high image uniformity and performance, offering efficient use of power, precision output control, protection against power surges and more.

​​The complete solution

When you choose Christie, we work with you every step of the way to map out a solution that will bring your vision to reality. With our extensive range of display technologies, processing and content management systems, we help customers create the world’s most memorable shared experiences. Through our expert advice and working alongside our extensive network of partners, determining the Christie Velvet solution that best meets your needs is easy.

Manufacturer Part Number
154-011103-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Pixel pitch:

  • 1.9mm

Pixel configuration:
  • 3-in-1 (1R1G1B)

​Pixel density:
  • ​275,846 pixels/m2

Maximum calibrated brightness:
  • 800 nits (cd/m2)

​Aspect ratio:
  • ​1:1

Contrast ratio (full field):
  •  5000:1

Viewing angle:
  • 160° H, 14​0° V

Refresh rate:
  • >3200Hz

Colour​ temperature:
  • 2700-9300K

Colour space:
  • 110% NTSC

​Scan rate:
  • ​​​1/14

Display colours:
  • 281 trillion

Inputs:
  • HDMI (HDCP), DVI (HDCP)

Input rating:
  • 100-240V AC @ 50/60Hz

Power consumption 
per cabinet:
  • 44W typical
  • 130W maximum

​Heat output:
  • ​​120BTU/hr typical
  • 355 BTU/hr maximum

Operating temperature:
  • 32-104°F (0-40°C)

Operating humidity:
  • 10-90% non-condensing

Storage temperature:
  • 14-131°F (-10-55°C)

IP rating

:
  • 30

Environment:
  • Indoor

LED lifespan
(50% brightness):
  • 100,000 hrs

Runtime:
  • 24/7

Tile dimensions:
  • (WxHxD) 18.9 x 18.9 x 3.42" (480 x 480 x 86.89mm)

​Tile area:
  • ​2.48 ft2 (0.2304 m2)

Tile resolution:
  • 252 x 252

Tile weight:
  • 23.4lbs (11.5kg)

Cabinet design:
  • Die-cast aluminium

Service access:
  • Front and rear service only​

Module dimensions:
  • (WxH) 9.5 x 9.5" (240.0 x 240.0mm)

Module resolution:
  • 126 x 126 pixels

​Installation options:
  • Flat
  • Hanging
  • Concave​

​Stacking height:
  • ​​​20 units

​Orientation:
  • ​360 degrees

​Certification:
  • ​​UL60950
  • FCC
  • CE
  • EMC 
  • RoHS
  • RCM

Limited warranty:
  • Three year parts and labour limited warranty
  • Contact an authorized Christie representative for full details
  • Extended warranty option available for a one-time fee at time of purchase