HDP5000 Card Printer

Superior print quality, higher reliability and durability, greater security – your photo ID cards will have all these qualities when you print and encode them with the affordable and versatile HDP5000.

  • High Definition Printing™ gives you superior print quality, even on cards with embedded electronics, for a more impressive public image.
  • High reliability and durability lowers your total cost of ownership, and affordable pricing makes High Definition Printing available to practically any business.
  • We back the HDP5000 with a lifetime printhead warranty and three-year warranty on everything else.
  • Versatile modular design permits change as your needs change. Dual card input hopper, dual-sided printing, single- or dual-sided lamination and card encoding technologies are all field-upgradeable features.
  • Minimal training is required because of its simple design and intuitive operation. Cards, ribbons and overlaminates come in cartridges that load quickly and easily.

Manufacturer Part Number
089669
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HDP5000 Specifications

  • Sided Printing: Single or Dual
  • Print Method: HDP Dye-Sublimation / Resin Thermal Transfer
  • Resolution: 300 dpi
  • Print Speed: up to 24 seconds per card / 150 cards per hour (YMC with transfer)*
  • Accepted Card Sizes: CR-80
  • Warranty: 3 years (printer); Lifetime (printhead)

Printer Options:

  • New: Dual Card Input Hopper - Upgradable
  • Card Lamination Module - single-sided or dual-sided (simultaneous) - Upgradable
  • Smart card encoding (contact/contactless) - Upgradable
  • Door and cartridge locks
  • Printer cleaning kit
  • Magnetic stripe encoding - Upgradable
  • 200-card input hopper - Upgradable
  • Dual-sided printing - Upgradable
  • Single Wire Ethernet and USB 2.0 interface for in-line printing and encoding (note: single wire Ethernet
    encoding is only available for iCLASS and contact smart card encoding)