T8415 Wireless Installation Tool

  • Multiple camera discovery, including ONVIF
  • Wireless connection to handheld devices
  • Native app for installation of Axis cameras
  • Powerful battery
  • Support for PoE+

Easy and intuitive to use

AXIS T8415 Wireless Installation Tool is an easy-to-use tool that help installers during the installation of IP cameras. The tool includes a free-of-charge application which is compatible with Android and iOS devices. The app is called AXIS Wireless Installation Tool, downloadable from App Store or Google Play.

The live video feed is displayed on the smartphone via a direct Wi-Fi connection. From the live video it is easy to access basic key features to set the camera’s optimal viewing angle, focus and IP settings.

AXIS T8415 powers up the network camera directly from its powerful battery and offers an integrated Wi-Fi access to connect with the smartphone for easy and quick view of camera Live view. 

Wireless connection

AXIS T8415 powers up the network camera via Power over Ethernet, thanks to its powerful battery and offers an integrated Wi-Fi access point to connect with the handheld device for easy and quick view of the camera Live view and basic setings.

Through a USB port on AXIS T8415, the handheld device is always charged and ready to be used.

Install more cameras

Be more productive when installing cameras thanks to its quick and easy features together with a powerful battery that last the whole day.

All-in-one kit

Why not make it ever simpler with a kit that includes one AXIS T8415, one extra battery and the custom-made installation bag. Everything you need to get going, like important installation equipment, from network and power cables to screws and tools.

Manufacturer Part Number
5506-231
EAN/UPC
7331021046702
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Network

  • IP setting: Automatic or Manual configuration of IPv4 address
  • Network
  • connector: 10BASE-T/100BASE-TX
  • Wireless interface:
    • IEEE 802.11b/g/n/ac
    • 5 GHz (default) a/ac/n - Channels 36, 40 or 44
    • 2.4 GHz b/g/n - Channels 1, 6 or 11
  • Security: WPA2-PSK

System integration

  • Supported protocols:  Axis products using Bonjour and ONVIF compatible products using WS-Discovery

General

  • Casing
  • Body:
    • Material: PC ABS
    • Colour: Black
  • Handle insert:
    • Material: TPE
    • Colour: Dusty grey
  • Battery Module:
    • Material: PC ABS
    • Colour: Dusty grey
  • Power
  • PoE: Power over Ethernet Plus (PoE+) IEEE 802.3at Type 2 Class 4
  • USB: 5 V, 2.1 A
  • Battery Type: 12 V, 3.4 Ah, Lead-acid, VRLA
  • Connectors
    • RJ45 - PoE 10BASE-T/100BASE-TX
    • RJ45 - non-PoE 10BASE-T/100BASE-TX
    • USB Type A - Power only
    • 2.1 mm jack - Battery charger input on battery module. Centre positive
  • Operating conditions:
    • 0 °C to 50 °C (32 °F to 122 °F)
    • Humidity 20-80% RH (non-condensing)
  • Storage conditions
    • -30 °C to 70 °C (-22 °F to 158 °F)
    • Humidity 20-80% RH (non-condensing)
  • Approvals
    • EN 55022 Class B, FCC Part 15 Subpart B Class A + B,
    • ICES-003 Class B, VCCI Class B, C-tick AS/NZS CISPR 22 Class B,
    • IEC/EN/UL 60950-1, CE, RoHS, REACH, WEEE
    • Battery: UL, IMDG, IATA, CE, ROHS, REACH, WEEE, ADR, ECHA, DoT
  • Dimensions
    • 150 x 100 x 205 mm (5 15/16 x 3 15/16 x 8 1/16 in)
  • Weight
    • Full unit: 2.2 kg (4.8 lb)
    • Battery module: 1.6 kg (3.5 lb)
  • Included accessories
    • Carrying strap
    • AXIS Installation Tool Battery 12 V 3.4 Ah
    • AXIS Installation Charger Adaptor 12 V 1 A
  • Optional accessories
    • AXIS Installation Charger Adaptor 12 V 1 A
    • AXIS Installation Tool Battery 12 V 3.4 Ah
    • AXIS T8134 60 W Midspan (for High PoE cameras)
    • AXIS Installation Bag
  • Warranty
    • Axis 3-year warranty
System requirements
  • Minimum requirements
    • iOS 7 or higher, Android 4.1 or higher
  • Supported products
    • Axis products using Bonjour and ONVIF compatible products using WS-Discovery
Functionality
  • Axis products: Discovery, Thumbnail, Live view, Rotate, Autofocus (dependent on device), Snapshot
  • ONVIF products:  Re-direct to device home page for further settings
  • Settings
  • Network: Device IP-address settings (manually or automatically), subnet mask and default router
  • Password: Change of password
  • Power line frequency: 50 or 60 Hz
  • Capture mode: Possible settings dependent on device
  • Advanced settings: Other settings can be reached and done via the Advanced Setup link