SuperSpeed USB 3.0 Hub

Powerful, fast SuperSpeed USB 3.0 performance in a multiport hub.
The Manhattan SuperSpeed USB 3.0 Hub easily expands USB access for desktop and mobile use to connect more peripherals and mobile devices. Create more connections for SuperSpeed USB 3.0 devices such as storage devices and Web cameras. It's backward compatible to previous USB standards, providing versatility for attached devices. Plug and play with hot-swap capabilities, Windows and Mac compatibility and data transfer speeds up to 5 Gbps help the Manhattan SuperSpeed USB 3.0 Hub consolidate numerous, less-capable hubs into a single USB solution.

Manufacturer Part Number
162302
EAN/UPC
0766623162302,766623162302
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • USB 3.0
  • FCC
  • CE
  • RoHS
  • WEEE

Ports
  • Transfer speeds: 12 / 480 Mbps / 5 Gbps
  • USB 3.0 Standard-A (4)
  • 5 VDC port
  • Up to 900 mA per port, with included power adapter

Physical
  • Dimensions: 5.5 x 4.5 x 2 cm (2.2 x 1.8 x 0.8 in.); 60 g (2.1 oz.)
  • Integrated USB 3.0 Standard-A cable, 50 cm (20 in.)
  • AC power adapter; cable, 1.4 m (4.5 ft.)
  • Housing: plastic
  • LED power indicator, blue

Power Adapter
  • Input: 100 - 240 V, 50/60 Hz; 0.6 A, maximum
  • Output: 5 V / 3 A

System Requirements
  • USB-enabled PC or Mac system
  • Windows XP/Vista/7/8.1 or Mac OS 9 or above
  • Available USB port

Package Contents
  • SuperSpeed USB 3.0 Hub
  • AC power adapter
  • Instructions