
QFX’s Bluetooth Party PA booms over the competition with wireless, Bluetooth streaming or USB/SD/FM playback pumping through the 12” woofer. Customize your party experience with microphone, guitar, RCA, and Aux inputs. With a rechargeable battery and roller wheels, the Bluetooth Party PA is ready whenever and wherever the party leads.
Note:
PORTABLE PARTY SPEAKER
BATTERY POWERED BLUETOOTH PA SPEAKER
FM RADIO AND USB/SD
RGB LED Moonlight with On/Off Switch
USB Player with Remote Control
Metal Grill Covered Speakers
12” Woofer
Inputs: 2x ¼” TRS Microphone Input
Guitar Input
AUX-In
RCA In/Output
12V 6600 mAH Rechargeable Battery
Battery life on half volume approximately 6 hours
AC 90-240V
Extendable Handle and Wheels for Ease of Transport
RCA to 3.5mm cable included
Integrated 36mm pole mount socket
Cabinets can be stand-mounted but do require a large footprint tri-pod type stand
Colors: Black, Blue, Red, Silver
Master Carton Qty: 1
Master Carton Weight: 31 LBS
Master Carton Dimensions: 15.95x14.7x24.8
Unit Weight: 28.66 LBS
UPC: Black 6 06540 03078 3
UPC: Silver 6 06540 03079 0
UPC: Red 6 06540 03080 6
UPC: Blue 6 06540 03081 3