Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Antenna type: 4-element dual-band MIMO
Operating frequency range:
- 2400 to 2484 MHz
- 5150–5850 MHz
VSWR: 2:1 or less
Gain: 6 dBi in both bands
Polarization :Linear, vertical
Azimuth Plane 3-dB Beamwidth:
- 2.4 GHz band: 105°
- 5 GHz band: 110°
Elevation Plane 3-dB Beamwidth:
- 2.4 GHz band: 65°
- 5 GHz band: 55°
Length 6.3 in. (16 cm)
Width 11 in. (27.9 cm)
Depth 1.2 in. (3.05 cm)
Weight 1.4 lbs
Cable length and type: 3 ft. (91.4 cm) plenum rated
Connector: RP-TNC
Environment: Indoor/outdoor
Water/ Foreign Body Ingress: IP54
Operating temperature range:
- -40° to 158° F
- -40° to 70° C