SATA III 6Gb/s SSD340 (Premium)

SATA III 6Gb/s SSD340 (Premium)

Imagine your notebook was faster, lighter, more reliable, and longer lasting. To overcome the limits of portable computing, Transcend's SSD340 SATA III SSD boasts incredibly fast transfer speeds, a compact and lightweight design, shock and vibration resistance. That means you can enjoy a seamless, lag-free computing experience even when using your notebook on an extended journey.

Performance Upgrade

Transcend's SSD340 is built using high-quality synchronous multi-level cell (MLC) NAND flash memory for enduring performance and features the next-generation SATA III 6Gb/s interface, DDR3 DRAM cache, and a powerful controller. As a result, the SSD340 makes everyday computing tasks, such as booting up your computer, launching applications, and transferring data, quicker than ever before.

In order to allow straightforward installation in notebook computers, mainstream PCs, and today’s advanced Ultrabooks, the SSD340 features the industry-standard 2.5" form factor. Yet, it measures just 7mm in height and only weighs a mere 52g. Moreover, the SSD340 offers cool, silent operation and excellent resistance to shock and vibration, further proving that it’s the ultimate upgrade to your standard rotating hard drive.

Built-In Reliability

To keep your Transcend SSD running fast, clean, and error-free, the advanced SSD Scope software application is available to download and work with the SSD340. SSD Scope allows you to monitor SSD340 health status with S.M.A.R.T. technology and enable the TRIM command in the operating system to help maintain optimum write speeds, all from a single user-friendly tool.

For operating systems that do not support the TRIM command, the SSD340 offers an aggressive garbage collection and recycling system. To further increase the lifespan of the SSD340, built-in wear-leveling and Error Correction Code (ECC) ensure continued reliable data transfer. SSD Scope also includes a convenient System Clone utility to help make upgrading your existing computer to the performance boost of an SSD340 quick and easy.

Manufacturer Part Number
TS32GSSD340K
EAN/UPC
0760557832522,760557832522
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 32GB, 64GB, 128GB, 256GB
Size: 99.8mm × 69.8mm × 7mm (2.75" x 3.93" x 0.28")
Weight: 52g (1.83oz)
Storage Media: Synchronous MLC NAND Flash memory
Operating Voltage: DC 5V
Operating Temperature: 0°C(32°F)~70°C(158°F)
Certificates: CE, FCC, BSMI
Warranty: Three-year Limited Warranty* (The 3 years warranty does not apply when SSD Scope's wear-out indicator shows 0% within 3 years)

*Please access here for more information about Transcend Warranty Policy.
*Note: Speed may vary due to host hardware, software and usage.
Package Contents: SSD340K, 3.5" Bracket, Screws x 8
System Requirements: Windows series:

  • Microsoft Windows 8
  • Microsoft Windows 7
  • Microsoft Windows XP
  • Microsoft Windows Vista
  • etc
Linux series:
  • Fedora 13
  • Ubuntu 9.10
  • Solaris 10
  • etc
Embedded system:
  • WinXP Embedded
  • WinCE
  • etc
Mac OS 10.4 or later
DOS