SonicPoint N2 Wireless Access Point

SonicPoint N2 wireless features.

The Dell SonicPoint N2 offers secure, high-performance 802.11n wireless LAN (WLAN) connectivity across the 2.4 GHz band with excellent signal quality and range, simplified deployment, and ease of management.

High-performance wireless connectivity.

With support for the 802.11n standard, the SonicPoint N2 can achieve a data rate of up to 450 Mbps while maintaining a high performance level at extended ranges.

Excellent signal quality and reliability.

With dual radios and six external antennas plus support for up to four spatial streams and 3x3 MIMO, the SonicPoint N2 provides excellent signal quality and highly reliable wireless coverage.

Flexible deployment options.

SonicPoint N2 can receive power from Ethernet and Gigabit Ethernet (GbE) cabling through an 802.3at Power over Ethernet (PoE) Injector. As a plenum rated access point, the SonicPoint N2 can be safely installed in air-handling spaces, such as in or above suspended ceilings.

Discreet deployment options.

With dimmable LEDs (excluding power), SonicPoint N2 fits seamlessly into environments that need discreet wireless coverage.

Manufacturer Part Number
01-SSC-0896
EAN/UPC
0758479008965,758479008965
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications
 
Dimensions:

  • 6.9 (D) x 1.5 (H) in
  • 175 (D) x 38 (H) mm
Weight: 0.53 kg / 1.2 lbs
WEEE weight: 0.74 kg / 1.6 lbs
Shipping weight: 1.1 kg / 2.4 lbs
Power supply: 802.3at PoE
Maximum power consumption (W): 13.7 W
Status indicators Six (6) LED (WLAN/Link) (LAN/Link) Power, Test
Antennas: 3+3 (SMA 2.4 GHz + TNC 5 GHz)
Wired network ports: (2) 10/100/1000 auto-sensing RJ-45 for Ethernet and Power over Ethernet (PoE); (1) RJ-45 console; (1) USB 2.0
Mechanical: Wall or ceiling mount kit
Virtual access points: Up to 8 per SonicPoint
Maximum clients supported: 256 (128 per radio)
Chassis: UL 2043 plenum rated

Standards and compliance

Compliance: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.11ac, IEEE 802.11i, IEEE 802.3e, IEEE 802.3i, IEEE 802.3at, WPA/WPA2, TKIP, AES
Regulatory: FCC/ICES Class B, CE, RCM/ACMA, VCCI Class B, TELEC, BSMI, NCC, MSIP, ANATEL, Customs Union, RoHS (Europe/China), WEEE
Certifications pending: WiFi, Dynamic Frequency Selection (DFS)
Safety: UL, cUL, TUV/GS, CB, CE, BSMI, Mexico CoC, Customs Union

Environmental

Temperature range: 32 to 104°F, 0 to 40°C
Humidity: 10 - 95%, non-condensing

Radio specifications

Radios: Dual: 3x3 11n + 3x3 11n
Frequency bands:
  • 802.11a: 5.180-5.825 GHz
  • 802.11b/g: 2.412-2.472 GHz
  • 802.11n: 2.412-2.472 GHz, 5.180-5.825 GHz
  • **802.11ac: 2.412-2.472 GHz, 5.180-5.825 GHz
Operating channels:
  • 802.11a: US and Canada 12, Europe 11, Japan 4, Singapore 4, Taiwan 4
  • 802.11b/g: US and Canada 1-11, Europe 1-13, Japan 1-14 (14-802.11b only)
  • 802.11n (2.4 GHz): US and Canada 1-11, Europe 1-13, Japan 1-13
  • 802.11n (5 GHz): US and Canada 36-48/149-165, Europe 36-48, Japan 36-48, Spain 36-48/52-64
  • **802.11ac: US and Canada 36-48/149-165, Europe 36-48, Japan 36-48, Spain 36-48/52-64
Transmit output power: Based on the regulatory domain specified by the system administrator
Transmit power control: Supported
Data rates supported:
  • 802.11a: 6,9,12,18,24,36,48,54 Mbps per channel
  • 802.11b: 1,2,5.5,11 Mbps per channel
  • 802.11g: 6,9,12,18,24,36,48,54 Mbps per channel
  • 802.11n: 7.2, 14.4, 21.7, 28.9, 43.3, 57.8, 65, 72.2, 15,30, 45, 60, 90, 120, 135, 150 Mbps per channel
  • **802.11ac: 7.2, 14.4, 21.7, 28.9, 43.3, 57.8, 65, 72.2, 86.7, 96.3, 15, 30, 45, 60, 90, 120, 135, 150, 180, 200, 32.5, 65, 97.5, 130, 195, 260, 292.5, 325, 390, 433.3, 65, 130, 195, 260, 390, 520, 585, 650, 780, 866.7 Mbps per channel
Modulation technology spectrum:
  • 802.11a: Orthogonal Frequency Division Multiplexing (OFDM)
  • 802.11b: Direct Sequence Spread Spectrum (DSSS)
  • 802.11g: Orthogonal Frequency Division Multiplexing (OFDM)/Direct Sequence Spread Spectrum (DSSS)
  • 802.11n: Orthogonal Frequency Division Multiplexing (OFDM)
  • **802.11ac: Orthogonal Frequency Division Multiplexing (OFDM)
Security

Data encryption: WPA2; IPSec, 802.11i, WPA; 64/128/152-bit WEP, TKIP, AES, SSL VPN*

Authentication


Authentication: RADIUS, Active Directory, Novell e-Directory, SAMBA, single sign-on (SSO)

*When used with Dell SonicWALL Secure Remote Access Series appliance
**Available on SonicPoint ACe and SonicPoint ACi only