Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Network:
- Wi-Fi / 3G(HSPA+ 21/5.76)
- 3G : 900/2100
- 2G : 850/900/1800/1900
Processor: Display: - 7-inch WSVGA (1024 X 600)
OS: Camera: - Main(Rear): 2 Megapixel sensor
Video: - MPEG4, H.263, H.264, VP8, VC-1, WMV7/8, Sorenson, Spark, MP43
- Playback: 1080p@30fps
Audio: - MP3, AMR-NB/WB, AAC/AAC+/eAAC+, WMA, OGG(Vorbis), FLAC, PCM,
- G.711
Services & Additional Features: - Samsung Apps
- Samsung Kies
- Samsung TouchWiz
- Samsung Hub (MR)
- ChatON: mobile communication service (Download)
- Samsung Link, Samsung Voice
- Dropbox, Polaris Office, Flipboard
Google Mobile Services: - Chrome, Search, Gmail, Google+, Maps, Play Books
- Play Movies, Play Music, Play Store, Hangouts
- Voice Search, YouTube, Google Settings
Connectivity: - Wi-Fi 802.11 b/g/n/ (2.4GHz), Wi-Fi Direct, BT4.0, USB2.0
GPS: Sensor: Memory: - 1GB + 8GB
- Micro SD (up to 32GB)
Dimension: - 116.4 x 193.4 x 9.7mm, 310g (WiFi Version)
Battery: - Standard Battery, 3,600mAh