PDU Ethernet Switch 1U Combo with 24 Unmanaged Gigabit Ports

Tripp Lite's NSU-G24 combines a 1.44kW single-phase 120V Basic Power Distribution Unit (PDU) with an Unmanaged 24-Port Gigabit Ethernet Switch for an all-in-one 1U rack-mount solution. It is perfect for racks in smaller, distributed networks where space is at a premium by providing both power and Ethernet connectivity in only 1U of rack space. The power distribution unit supplies continuous AC power from a connected UPS system or alternate source and contains 12 NEMA 5-15R outlets allowing you to power critical IT equipment. The Gigabit Ethernet Network Switch has 24 RJ45 ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for true “plug and play” capability. Utilizing Green Ethernet technology, power consumption is automatically lowered by (i) turning off Ethernet ports not in use or connected to a shutdown computer, and (ii) detecting the connected network cable lengths to adjust the power usage to only what is necessary. Constructed of heavy-duty steel housing, the NSU-G24 has a rugged design built for years of reliable performance.

Manufacturer Part Number
NSU-G24
EAN/UPC
0037332188397,037332188397
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

PDU Type: Basic


OUTPUT

Output Receptacles: (12) 5-15R
Output Circuit Breakers: 12A


INPUT

PDU Input Voltage: 100; 120; 127
Maximum Input Amps: 12
PDU Plug Type: NEMA 5-15P
Input Cord Length (ft.): 6
Input Phase: Single-Phase


USER INTERFACE, ALERTS & CONTROLS

LED Indicators: Power LED (Green for Power On), Port Link LED's (LED is off for 10 Mbps speeds, and solid Green for 100/1000 Mbps), Port Activity LED's (LED blinks Yellow to indicate activity)


PHYSICAL

Minimum Required Rack Depth (inches): 11.4
Unit Dimensions (hwd / in.): 1.71 x 18.66 x 8.4
Unit Weight (lbs.): 6.06
Color: Black
PDU Form Factor: Horizontal (1U, 2U, etc)


ENVIRONMENTAL

Storage Temperature Range: 14 to 158 F (-10 to 70 C)
Relative Humidity: 5 to 95% RH, Non-Condensing
Operating Elevation (ft.): 10,000
Operating Temperature: 32 to 104 F (0 to 40 C)


CONNECTIONS

Connector A: (24) RJ45 (FEMALE)
Connector B: (12) NEMA 5-15R


WARRANTY

Product Warranty Period (Worldwide): 5-year limited warranty