RP-BTD5-K Bluetooth Wireless Headphones

The Panasonic RP-BTD5 Bluetooth headphones combines powerful, audiophile-quality sound with wireless listening convenience. 40mm drivers deliver robust, enveloping bass along with crisp, precise mid- and high-frequency tones. The RP-BTD5 quickly and easily syncs with your Bluetooth-enabled device—all it takes is a single touch—while the fold-flat design lets you stow them neatly in a bag or laptop case. 

Wireless Bluetooth Listening Convenience

Enjoy your music anywhere and without the hassle of plugs or cords.

One-touch Pairing and Easy Touch-key Operation

Pairing your Bluetooth-enabled smartphone or other device couldn't be easier. Simply touch it to the earcup and syncing is complete in seconds. You can also easily adjust the volume, receive calls from your smartphone and manage other functions with intuitive touch keys and a microphone designed into the earpad housing.

Premium 40mm Big Sound Drivers

Immerse yourself in deep, realistic bass and clear, natural mid-to-high-frequency sound with individual 40mm audio driver units.

Fold-flat Design for Easy, Convenient Portability

The ear pads feature a smart 90° swivel mechanism which lets you fold the headphones flat—ideal for travel and everyday portability.

Built-in Long-life Lithium Ion Battery

Get up to 40 hours of playback per charge from the high-capacity, rechargeable lithium-ion battery. Charging USB cable included.

Manufacturer Part Number
RP-BTD5-K
EAN/UPC
0885170230811,885170230811
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Magnet Type: Neodymium
  • Freq. Response: 9-24,000 Hz
  • Max.Input: 50 mW
  • Impedance: 32 Ohm