Underneath the beautiful white case, the DT-120 AM/FM Compact Pocket Radio is a radio compact in size but offering amazing sensitivity and selectivity with Digital Tuning that will easily tune in and program all of your favorite stations. The DT-120 features 15 preset stations (10 FM, 5 AM), auto search, battery indicator and turns off automatically after 90 minutes to conserve battery life.
Pocket-Sized
The DT-120 is a small AM/FM stereo radio that's small enough to fit in a shirt or jacket pocket, and powerful enough to pull in those distant AM/FM stations. It measures a mere 2 x 3.7 x 0.7 inches, and weighs only two ounces, making it portable enough to take anywhere.
Big Features
You get 15 memory presets (and auto scan) to help you zip right to preferred stations. The radio comes with stereo earbuds. DBB (Deep Bass Boost) enhances the sonic low end, while a stereo-mono switch improves reception when needed.
With Digital Tuning and Sangean's traditional radio sensitivity, plus included earbuds, you will be able to enjoy your morning jog, your short trip to the beach, or other outing without missing your favorite AM/FM station if you have the DT-120 pocket radio.
Battery Powered with Auto Shut-Off
The Sangean DT-120 runs on two AAA batteries (not included). A low-battery indicator on the LCD display offers a helpful hint on when it's wise to carry replacements. 90-minute auto shut-off lets you fall asleep to the radio without fear of waking up to dead batteries.
Note:
TUNING
Type: DSP tuner
Memory Presets: 15
DISPLAY
LCD / VFD / Dial Scale: LCD
View Area (mm / inch): 29.6X15 / 1.17x0.59
Graphic / Character Type: Segment
FEATURE
Stereo: Earphone
TUNER
FM: Frequency (MHz): 87.5 - 108
AM / MW: Frequency (kHz): 522 - 1710 (9k) / 520-1710 (10k)
CLOCK
Real Time: In
Sleep: Auto-shut off (90min)
AUDIO:
EQ: DBB ( Dynamic Bass Boost ): In
OUTPUT POWER (TYPICAL)
Earphones: 2.5 + 2.5mW
POWER SUPPLY
Batteries (Main Power): 2 x 1.5V (UM - 4)
I/O SOCKET
Earphones: In
ACCESSORIES
Carrying Pouch: In
DIMENSIONS
Width (mm/inch): 49 / 1.93
Height (mm/inch): 92.5 / 3.64
Depth (mm/inch): 17.5 / 0.69
Weight (g & lb. oz): 56 / 2oz