Solo2 Wireless Headphones - Space Gray

Now finished in Silver, Gold, and Space Gray to match your iPhone, iPad, or MacBook.

Wireless freedom

Unplug your Beats Solo2 Wireless headphones, pair with your iPhone, iPad, or iPod and move freely for up to 30 feet of wireless listening. Take hands-free calls with the built-in mic, and use the on-ear controls to adjust your listening experience without reaching for your iPhone. Stay unplugged all day thanks to the 12-hour rechargeable battery. The illuminated LED fuel gauge on the headphone lets you know when it’s time to recharge.

Fine-tuned acoustics

Immerse yourself in an emotional sound experience. The Solo2 Wireless has a dynamic and wide range of sound with a natural clarity. The earcup padding buffers outside noise, bringing you closer to what the artist intended you to hear. Regardless of what kind of music you’re into, you'll feel the crisp, balanced sound in your Solo2 Wireless.

Made for life on the go

The Solo2 Wireless headphone’s durable housing and compact, foldable design make it the ultimate on-the-go accessory. Whether you’re on the subway, dancing in your living room, or at your desk, you won’t have to worry about getting tangled up in cords. Plus, if you run out of power, plug in for unlimited wired listening.

Custom comfort

Starting at the center of the flexible headband, the frame of the Solo2 Wireless has a one-of-a-kind curve that gives it a custom-fit feeling. The headphone’s fast flowing curves, lack of visible screws, and pivoting earcups complete this natural fit, ergonomically designed for optimal comfort and sound delivery.

Manufacturer Part Number
MKLF2AM/A
EAN/UPC
0888462384698,888462384698
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Other Features: Bluetooth, Foldable, With Remote and Mic
  • Form Factor: On Ear
  • Power Source: Battery Power
  • Batteries: Rechargeable Lithium-Ion
  • Height: 7.8 in./19.8 cm
  • Weight: 7.58 oz./215 g