Note:
Aspect Ratio: 16:9
Refresh Rate: 60Hz
Component & HDMI Support: 480I, 576I, 480P, 576P, 720P, 1080I, 1080P
VGA: 640x480, 800x600, 1280x768, 1360x768, 1920x1080
OSD Language: English/French/Spanish
AUDIO CONNECTIONS
RCA Input: One (R & L)
Optical Digital Output: One
Headphone: One
VIDEO CONNECTIONS
Analog & Digital TV Tuner: One
Composite Video Input: One (Shared w/ Component)
Component Input (Y, Cb, Cr/Y, Pb, Pr): One
VGA Input (15 pin, D-Sub): One
HDMI Input: Three
USB Input: One (For service and JPEG)
DIMENSIONS & WEIGHT
VESA: 200 mm x 200 mm
Dimension w/ Stand (WxHxD): 35.79"x22.24"x8.19"
Dimension w/o Stand (WxHxD): 35.79"x20.71"x3.19"
Carton Dimension (WxHxD): 40.28"x25.39"x6.38"
Net Weight w/ Stand: 14.6 lbs.
Net Weight w/o Stand: 13.2 lbs.
Connected Features
Wi-fi: Yes
Ethernet: Yes
Built-in Apps: Netflix, YouTube, VUDU, Toon Goggles, Pandora, AccuWeather