Enterprise Session Border Controller

The EdgeMarc 4700 series enterprise session border controller provides the demarcation point for real-time flow control and traffic management for enterprise applications between IP networks. It is the ideal solution for today’s high capacity broadband access networks.

The EdgeMarc 4700 series combines advanced real-time, high availability, management, networking, security features, and capabilities for voice and data services into a single, easy to use enterprise session border controller. The EdgeMarc 4700 and EdgeMarc 4750 delivers superior performance for multiple simultaneous services including voice, voice quality monitoring, traffic management, high capacity data throughput, and firewall. The platforms provide a price optimized solution based on capacity requirements. The EdgeMarc 4700 supports 5-100 simultaneous calls while the EdgeMarc 4750 support 15-100 simultaneous calls; both with up to a 100 Mbps symmetric data rate.

VoIP Enterprise Session Border Controller

Enables a single IP address to be used for multiple IP phones or IADs (SIP). Provides protocol fix-up for interoperability via header manipulation rules (HMR).

Traffic Management -
Prioritizes voice over data traffic to ensure toll quality voice calls while allowing routed data traffic to burst up to full line rate when possible. Provides Call Admission Control (CAC) to ensure high quality voice calls.

Voice and Data Firewall -
Uses stateful packet inspection for data and tracks VoIP signalling states to dynamically open and close ports, (D)DOS protection, VPN, and registration/SIP message rate pacing.

Service Continuity -
Equipped with key features and capabilities to ensure continuous services. Services include system High Availability (HA) to provide system backup, WAN link redundancy to provide link backup, and PSTN interconnect (via external gateway) for a survivable option. Local call continuity is also maintained when network is disabled.

Manufacturer Part Number
4750-100-0030
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

VoIP Features

  • Voice service are licenced per session and upgraded as needed
  • ALG/B2BUA
  • NAT for SIP
  • SIP registration pacing
  • Softswitch redundancy
  • Proxy mode
  • Multi-homed proxy mode
  • Transparent proxy mode
  • Dynamic VoIP clients list
  • SIP over UDP to SIP over TCP or TLS
Transport
  • VoIP Test Call Agent
  • Codec: G711, G729, G726, G722
Voice Quality and SLA
  • Per call statistics
  • Mean Opinion Score (MOS) for all calls
  • MOS measurement for WAN / LAN side
  • MOS low threshold setting and alerts
  • Listening quality R-factor
  • Conversational quality R-factor
  • Jitter and packet loss statistics
  • Out of order packets
System SLA
  • 1:1 System Redundancy for HA
  • WAN Link redundancy
  • PSTN access for SIP survivability via FXO and PRI (via external gateway)
  • Softswitch redundancy
Traffic Management/Routing/QoS
  • IP Routing Protocols
  • Class-based queuing
  • Prioritization on IP and Port
  • Prioritization on VoIP Protocol
  • Traffic shaping
  • Guaranteed bandwidth
  • Upstream/downstream bandwidth management
  • VoIP call admission control
  • Diffserv marking; Diffserv policing
  • Secondary address/subinterface support
  • VLAN - 802.1Q for the LAN
  • Security
  • Password encryption for SIP User Agent password
  • Stateful packet inspection firewall
  • VoIP aware firewall
  • Dynamic network address translation
  • Static network address translation
  • Port address translation
  • Denial of Service protection - SYN flood, UDP flood, ICMP flood, Fragment flood
  • IPSec and IKE key management
  • 3DES; AES; SHA-1; MD-5
  • SIP signal security - TLS Transport
System Services
  • Supports IPv4 and IPv6 addressing and services
  • DHCP server
  • Local TFTP/FTP server
  • Automatic TFTP/FTP download on restart
  • Restart using SD card storage
System Management
  • EdgeView Virtual Appliance for device and endpoint management
  • Dual local firmware image for upgrade and recovery
  • Configuration backup/restore
  • Remote upgrades (FTP)
  • Licence upgrade
  • Health monitor/report
  • MOS monitor/report for LAN & WAN
  • TCPdump, Traceroute, Ping, Syslog
Management Protocol
  • Web GUI
  • CLI
  • HTTP, HTTPS
  • SSH, Telnet
  • SNMP v1, v3
Capacity and Performance
  • EdgeMarc 4700 supports 5 - 100 voice simultaneous sessions
  • EdgeMarc 4750 supports 15-100 voice simultaneous sessions
  • Supports 1,000 device registrations SD MMC Slot
  • Support classes: 2, 4, 6, 10, and UHS-1
  • Maximum storage capacity: 32 GB/SD card, and 4 GB per file
  • FTP and TFTP server functionality WAN / LAN Interfaces
  • 2 WAN x 10/100/1000 Mbps
  • 8 LAN x 10/100/1000 Mbps
  • RJ-45 with LED for status info
  • Half or Full Duplex Auto Sensing
System Performance
  • Supports 100Mpbs downstream, 100 Mbps upstream
  • EdgeMarc 4700 supports 5 - 100 calls
  • EdgeMarc 4750 supports 15 - 100 calls
Specifications
  • W: 10”, D: 7”, H: 1.7” (1U)
  • Weight: 2.0 lbs
  • Mounting: desktop, wall mount, and 19” rack mount
  • Power requirements:
  • - EdgeMarc 4700: 12 VDC * 3.33 AMP
  • - EdgeMarc 4750: 12 VDC * 3.33 AMP
  • LED Indicator: Power & Status (front/back)
  • LED Indicator: Power & Status (front/back)
  • Operating Temperature: 0° to 40°C
  • Relative Humidity: 10% to 90%
Mean Time Between Failures (MTBF)
  • EdgeMarc 4700: 175,408 hours
  • EdgeMarc 4750: 166,198 hours
Hardware Compliance
  • RoHS 2.0 compliant
  • WEEE compliant
  • UL/cUL, LVD, Gost-R, Mexico CoC, UL-AR
  • FCC Part 15 Class A, ICES-003, VCCI Class A, KCC, CCC, C-tick, BSMI, ANATEL
  • CE
Warranty - 5 years hardware / 1 year software

Part Number Description
4700-100-0005 4700: EdgeMarc 5
4700-100-0010 4700: EdgeMarc 10
4700-100-0015 4700: EdgeMarc 15
4700-100-0030 4700: EdgeMarc 30
4700-100-0050 4700: EdgeMarc 50
4700-100-0100 4700: EdgeMarc 100
4700U-1x1-0005 4700: EM Upgrade 5 call increment
4700U-1x1-0015 4700: EM Upgrade 15 call increment
4700U-1x1-0020 4700: EM Upgrade 20 call increment
4700U-1x1-0050 4700: EM Upgrade 50 call increment
4700U-100-SURV 4700: VOS VoIP SIP Survivability - Basic

Part Number Description
4750-100-0015 4750: EdgeMarc 15
4750-100-0030 4750: EdgeMarc 30
4750-100-0050 4750: EdgeMarc 50
4750-100-0070 4750: EdgeMarc 70
4750-100-0100 4750: EdgeMarc 100
4750U-1x1-0005 4750: EM Upgrade 5 call increment
4750U-1x1-0010 4750: EM Upgrade 10 call increment
4750U-1x1-0020 4750: EM Upgrade 20 call incrementt
47500U-100-SURV 4750: VOS VoIP SIP Survivability - Basic