EdgeMarc 4571 Enterprise Session Border Controller

Introduction

The EdgeMarc 4571 is a flexible, application ready enterprise session border controller that can be deployed initially as a low-cost WAN access router and expanded to other applications such as hosted VoIP, SIP trunking and enterprise video over IP. It is the ideal platform for service providers offering Ethernet or multi-link bonded T1 services for converged VoIP networks.

All-in-One


One box for data routing, VLANs, firewall, VoIP ALG – with a single management interface.

Scalability


Optimized for business of all sizes needed either a single T1/E1 or a 4 X T1/ E1 interface. Additional T1/E1 interfaces are enabled through software license keys.

Quality of Service


Packet prioritization and data traffic shaping for VoIP calls.

Broad Interoperability

Comprehensive list of PBX manufacturers and SIP trunking services. Consistent logical interface for the service provider regardless of PBX type.

Simplified Troubleshooting


MOS statistics, call monitoring, LAN/WAN problem isolation from the router, Integrated VoIP Test Call Agent, TCPdump, PING , Traceroute and more.

Manufacturer Part Number
4571-101-0070
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces - T1 WAN

  • Up to 4 ports
  • ESF/DF Framing
  • B8ZS/AMI Line coding
  • D, -7.5, -15db Line Build Out
  • RJ45 Connector
  • PPP
  • MLPPP
  • MLPPPoFR
  • Frame Relay
  • HDLC/cHDLC
Interfaces - E1 WAN
  • Up to 4 ports
  • Double Frame/Double Frame CRC/Multi Frame/Multi Frame CRC
  • HDB3 Line encoding
  • 120 ohm Line build out
  • RJ45 Connector
  • PPP
  • MLPPP
  • MLPPPoFR
  • Frame Relay
  • HDLC/cHDLC
Ethernet WAN
  • 1 x 10/100 Mbps
  • Auto Sensing z
  • Auto Sensing
  • RJ45
  • Half or Full Duplex
  • PPPoE
Ethernet LAN
  • 4 x 10/100 Mbps
  • Auto Sensing
  • RJ45
  • Half or Full Duplex
  • Managed VLAN
Phone/FXS:
  • Up to 6 ports
  • RJ11 Connector
  • Loop Start
  • Ringer Equivalency Number (REN) 5 per port; 20 per system
  • Ringing voltage >= 48Vrms at 20Hz sinusoidal waveform
  • Selectable resistive and complex impedances for global usage
  • 48v on-hook voltage
  • 24mA off-hook current
Line/FXO:
  • Up to 2 ports
  • RJ11 Connector
  • Loop start
  • Far end disconnect supervision - Battery reversal, RTP silence detection
Hardware Specifications and Certifications
  • USB Ports: 2
  • Console Connector: DB9 Male
  • W: 9.25”, D: 6.5”, H: 1 .75”
  • Weight: 2 lbs
  • Power: External Brick (AC)- 12V, 3.3A
  • Power Consumption: 40W (Maximum)
  • Certifications: UL, cUL, CE, FCC Part 15, Industry of Canada, CB, RoHS, VCCI, C-tick
Management
  • Web GUI
  • CLI
  • HTTP, HTTPS
  • SSH, Telnet
  • SNMP v1, v3
  • TCPdump, Traceroute, Ping, Syslog
  • Configuration backup/restore
  • Remote Upgrades (FTP)
System Services
  • Supports IPv4 and IPv6 addressing and services
  • DHCP server
  • Local TFTP/FTP server
  • Automatic TFTP/FTP download on restart
Traffic Management/Routing/QoS
  • Class-based queuing
  • Prioritization on IP
  • Prioritization on VoIP Protocol
  • Traffic shaping
  • Guaranteed bandwidth
  • Upstream bandwidth management
  • Downstream bandwidth management
  • VoIP call admission control
  • Diffserv marking
  • Diffserv policing
  • IP routing
  • Secondary address/subinterface support
  • VLAN - 802.1Q
  • VoIP
  • SIP ALG
  • H.323 ALB
  • NAT for SIP
  • NAT for H.323
  • Survivability (SIP) - station to station
  • Survivability (SIP) - PSTN failover
  • SIP registration pacing
  • Softswitch redundancy
  • Proxy mode
  • Multi-homed proxy mode
  • Transparent proxy mode
  • EdgeView Plug & Dial Compatible
  • Dynamic VoIP clients list
  • SIP RFC 3261
  • SIP RFC 2327
  • SIP RFC 3263
  • SIP RFC 2833 (Non PRI)
  • H.323 version 4
  • H.225.0v5
  • H.245.Ov10
  • C-tick, BSMI, ANATEL
  • CE
Security
  • Password encryption for SIP User Agent password (protect EdgeMarc andSIP UA credentials)
  • Stateful packet inspection firewall
  • VoIP protocol aware firewall
  • Dynamic network address translation
  • Static network address translation
  • Port address translation
  • Denial of Service protection - SYN flood
  • Denial of Service protection - UDP flood
  • Denial of Service protection - ICMP flood
  • Denial of Service protection - Fragment flood
  • IPSec
  • IKE key management
  • 3DES
  • AES
  • SHA-1
  • MD-5
  • IPSec Hardware Acceleration
  • Up to 12 Tunnels
T1/E1 Voice
  • Single T1/E1 interface
  • Network side only
Passive Call Quality Monitoring
  • Per call statistics
  • LAN side measurements
  • WAN side measurements
  • Listening quality - Mean Opinion Score (MOS)
  • Conversational quality - Mean Opinion Score (MOS)
  • Listening quality R-factor
  • Conversational quality R-factor
  • Below threshold MOS alerts
  • Jitter
  • Packet loss
  • Out of order packetsHalf or Full Duplex
  • Managed VLAN
Call Features-Phone & Line Ports
  • SIP User Agent
  • SIP PSTN Gateway
  • Transfer (FXS only)
  • Hold (FXS only)
  • Conferencing (Network based) (FXS only)
  • Caller ID
  • Call waiting (FXS only)
  • Call pre-emption for priority calls
  • T.38 fax support (FXS only)
  • Echo Cancellation
  • Voice Activity Detection (VAD)
  • Silence Suppression
  • G711 u-law, a-law
  • G729
  • G726-16, G726-24, G726-32, G726-40
  • Inbound PSTN calling line port (FXO only)
  • Inbound PSTN calling line port - forwarded phone number or extension (FXO only)
  • Inbound PSTN calling line port - 2 stage dialing (survivable mode) (FXO only)
  • Outbound calling line port - PSTN failover (survivable mode) (FXO only)
  • Outbound calling line port - local enterprise gateway (FXO only)
Mean Time Between Failures
  • 89,555 hours
Warranties
  • Hardware: 5 years
  • Software: 1 year
Ordering Information

Part Number:  Description
4571-101-0015 EdgeMarc 4571: 15T Single T1 Enabled 6xFXS/2xFXO
4571-101-0030 EdgeMarc 4571: 30T Single T1 Enabled 6xFXS/2xFXO
4571-101-0050 EdgeMarc 4571: 50T Single T1 Enabled 6xFXS/2xFXO
4571-101-0070 EdgeMarc 4571: 70T Single T1 Enabled 6xFXS/2xFXO
4571-102-0015 EdgeMarc 4571: 15T Dual T1 Enabled 6xFXS/2xFXO
4571-102-0030 EdgeMarc 4571: 30T Dual T1 Enabled 6xFXS/2xFXO
4571-102-0050 EdgeMarc 4571: 50T Dual T1 Enabled 6xFXS/2xFXO
4571-102-0070 EdgeMarc 4571: 70T Dual T1 Enabled 6xFXS/2xFXO
4571-104-0015 EdgeMarc 4571: 15T Quad T1 Enabled 6xFXS/2xFXO
4571-104-0030 EdgeMarc 4571: 30T Quad T1 Enabled 6xFXS/2xFXO
4571-104-0050 EdgeMarc 4571: 50T Quad T1 Enabled 6xFXS/2xFXO
4571-104-0050 EdgeMarc 4571: 70T Quad T1 Enabled 6xFXS/2xFXO