RDX® QuikStation™ 4
Highly flexible removable disk array for automated data protection, disaster recovery and archiving
The Tandberg Data RDX® QuikStation™ 4 is an iSCSI network-attached removable disk array designed to provide a flexible platform for data protection and off-site disaster recovery for physical or virtual SMB and SME environments as well as Hybrid-Cloud applications.
The RDX QuikStation 4 provides four integrated RDX drives. Combined with Tandberg Data's high capacity RDX removable media, the system offers online storage with unlimited offline storage capacity.
RDX QuikStation 4 Advantages
High Performing Network Storage
For maximum performance and resiliency, the unit provides two bonded Gigabit Ethernet (GbE) ports with load balancing and failover capabilities. With its groundbreaking flexibility and ease of management, the RDX QuikStation is the “Swiss Army Knife” of data protection.
Fits in various Environments
The iSCSI connectivity of RDX QuikStation enables an easy integration into physical and virtual environments and also Hybrid cloud storage architectures. Providing four RDX iSCSI targets, up to four application server can utilize their own removable disk storage device.
Overcome Capacity Limitations
By spanning RDX drives in the QuikStation together, the capacity limitation of one single RDX media volume can be extended, but still maintain all RDX benefits of removability and protection of customer’s data.
Flexible and Simple
The RDX QuikStation is designed and manufactured by Tandberg Data to be enormously flexible while being simple to setup and manage. The onboard multi-language web-based management console provides for remote configuration, control, security, and management from a standard web browser. RDX QuikStation offers automatic software updates / maintenance via the internet.
Note:
Form Factor: 1U Rackmount or Desktop Versions
Capacity: Media dependent (online): 8TB using 4 x 2TB pieces of media. Unlimited offline capacity
Data Transfer Rate: Up to 200 MB/s, concurrent read/write operations
Logical Media Move Time: <1 second
Network Connectivity: 2 x 1 Gigabit Ethernet, bonded, active backup/failover or adaptive load balancing
Configuration Options: 1-4 individual RDX QuikStor removable disk targets (addressable via 1 to 4 hosts)
1-4 individual RDX QuikStor fixed disk targets (for Windows Backup)
1 Logical Volume across all RDX drives
Remote Management: Integrated browser-based management console with multi language support for English, French, German, Spanish, Italian, Norwegian, Russian, Chinese & Japanese.
USB 2.0 Ports: 1 Front, 2 Rear
Removable Media Drive: 4 x RDX drives
RDX Media Compatibility: Backward & Forward compatible will all RDX media and RDX+ media generations:
500GB, 1TB or 2TB (HDD); 128GB, 256GB or 512GB (SSD)
Environmental Specifications
Power Input: 100 - 240 Vac, 50 - 60Hz
Power Consumption: <90 Watts, typical
Environmental Compliance: EU RoHS, China RoHS, REACH, WEEE
Safety & Regulatory: FCC Class AB, UL, CE, TÜV-GS, CB C-Tick, VCCI, AS/NZS CISPR22, NMB-003, KCC
Product Specifications
Unit Dimensions Rackmount (DxWxH): 478mm x 440mm x 43mm / 18.82in. x 17.32in. x 1.69in.
Unit Dimensions Desktop (DxWxH): 481mm x 464.5mm x 68mm / 18.94in. x 18.29in. x 2.68in.
Packaged Dimensions (DxWxH): 655mm x 605mm x 220mm / 25.8in. x 23.8in. x 8.7in.
Net Weight Rackmount: 5.98kg / 13.18lb
Net Weight Desktop: 9.77kg / 21.54lb
Gross Weight Rackmount (Packaged): 11.3kg / 25lb
Gross Weight Desktop (Packaged): 13.6kg / 30lb
Operating Temperature: 10° to 40° C (50° to 104° F)
Non-Operating Temperature: -20° to 60° C (-4° to 140° F)
Operating Humidity (Non-condensing): 20% to 80%
Other Features
Included in the Box: Ethernet cables (2), US and Euro power cords, USB Flash Drive, Rackmount Kit, Quick Start Guide
(RDX media not included)
Warranty:
3-Year Bronze Level Support (Advanced Replacement Service, where available)