Ti. The most powerful two letters in the world of GPUs. When paired with our flagship gaming GPU–GeForce GTX 980–it enables new levels of performance and capabilities. Accelerated by the groundbreaking NVIDIA Maxwell™ architecture, GTX 980 Ti delivers an unbeatable 4K and virtual reality experience. With 2816 NVIDIA® CUDA® cores and 6 GB of memory, it has the horsepower to drive whatever comes next.
Note:
Model
Model : ZT-90501-10P
Interface
Interface : PCI Express 3.0
Chipset
Chipset Manufacturer : NVIDIA
GPU : GeForce GTX 980 Ti
Core clock : 1000 MHz (base) 1076 MHz (boost)
Cores : 2,816
Shader Clock : N/A
Memory
Memory Clock : 7010 MHz
Memory Size : 6GB
Memory Interface : 384-bit
Memory Type : GDDR5
3D API
DirectX : DirectX 12
OpenGL : OpenGL 4.4
Ports
DVI : 1 (2560x1600)
HDMI : 1 (4K @ 60 Hz)
DisplayPort : 3 (4K @ 60 Hz)
VGA : With adapter
General
Tuner : None
RAMDAC : N/A
Max Resolution : 4K
RoHS Compliant : Yes
SLI Supported : 4-way
Cooler : Blower
Supported Tube Size :
Dual-Link DVI Supported : Yes
Supported OS : Certified for Windows 8 / 7 / Vista