Tab A 8.0" Book Cover

The Samsung Galaxy Tab® A Book Cover snaps securely to the tablet to provide you with sturdy, durable protection for both the front and back of the device. The Book Cover’s sleek, stylish design blends in seamlessly with the premium design of the Galaxy Tab A.

Manufacturer Part Number
EF-BT350PWEGUJ
EAN/UPC
0887276066134,887276066134
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions Accessory Dimensions (WxHxD)

                 8.2" x 5.5" x 0.6"

Weight        Accessory Weight

                0.4 lb.