4K Smart Outdoor Dome Camera

The 4K series Smart cameras are able to capture super high quality images.
DS-2CD4585F-I(Z)(H) offers 8MP HD resolution with up to 30fps frame rate, DWDR, PoE, Defog, 3D DNR and complete Smart Feature-set to meet a wide variety of applications.

Manufacturer Part Number
DS-2CD4585F-IZH
EAN/UPC
0813908021301,813908021301
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image sensor:: |: 1/1.7” progressive scan CMOS
Min. illumination:: |: 0.014 lux @ (ƒ/1.4, AGC on), 0 lux with IR
Shutter time:: |: 1 s to 1/100,000 s
Lens:: |: 2.8 mm to 12 mm @ F/1.4
Lens mount:: |: F14
Angle Adjustment:: |: Pan:0° - 355°, Tilt: 0° - 75°, Rotation: 0° - 355°
Auto iris:: |: DC drive
Day & night:: |: IR cut filter with auto switch
Wide dynamic range:: |: Digital
Compression standard Video compression:: |: H.264/MJPEG
H.264 codec profile:: |: Baseline Profile/Main Profile/High Profile
Video bit rate:: |: 32 Kbps - 16 Mbps
Audio compression:: |: G.711/G.722.1/G.726/MP2L2
Audio bit rate:: |: 64 Kbps(G.711)/16 Kbps (G.722.1)/16 Kbps(G.726)/32-128 Kbps(MP2L2)
Image Max. resolution:: |: 4096 × 2160
Frame rate:: |: 22 @ 4096 x 2160, 3840 x 2160 @ 24, @ 30 1920 x 1080, 1280 x 720
Image settings:: |: Independent with Main Stream and Sub Stream, up to
50Hz: 25fps(1280 × 720)
60Hz: 30fps(1280 × 720)
BLC:: |: Supported, zone optional
Defog:: |: Supported
KING:: |: Supported
Day/Night Switch:: |: Auto/Schedule/Triggered by Alarm In
Picture Overlay:: |: 24-bit BMP format overlay, zone optional
Network Network storage:: |: NAS (supports NFS,SMB/CIFS)
Alarm trigger:: |: Line crossing detection, intrusion detection, scene change detection, audio exception detection, motion
detection, dynamic analysis, tampering alarm, network disconnect, IP address conflict, storage
exception
Protocols:: |: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
Security:: |: One-key recovery, flash-prevention, three streams, heartbeat, mirror, password protection, video mask,
Watermark, IP address filtering, Anonymous access
System compatibility:: |: ONVIF, PSIA, CGI, ISAPI
Interface Audio input:: |: 1 line
Audio output:: |: 1 line
Communication interface:: |: 1 RJ-45 10M/100M Ethernet interface
Alarm I / O:: |: 1/1
On-board storage:: |: MicroSD/SDHC/SDXC card with ANR (up to 128 GB),
General Operating conditions:: |: -40 °C ~60 °C (-40 °F – 140 °F)
Humidity 95% or less (non-condensing)
Power supply:: |: 12 VDC/24 VAC/PoE+(802.3at)
Power consumption:: |: Maximum 17.5 W
IR range:: |: 40 meters
Impact protection:: |: IEC60068-275Eh, 20J; EN50102, up to IK10
Dimensions:: |: F164.9 mm × 127 mm (F6.49 "× 5")
Weight:: |: 2100 g (4.62 lbs)