Wireless for HDMI 5 GHz LR Sender Unit

HDMI without wires up to 100 feet
(30 meters)

The Wireless for HDMI 5 GHz LR (Long Range) Extender system sends high definition audio and video to any HDTV display up to 100 feet (30 meters). It extends HDCP-compliant HDMI AV content from computers, game consoles, set-top boxes, Blu-ray players, and other AV sources to a remotely located display. HD resolutions up to 1080p Full HD, 7.1 channels of LPCM digital audio, and 5.1 channels of Dolby® or DTS® formats are supported. This wireless system is comprised of a Sender and a Receiver unit. Both units can be attached to a standard ¼"-20 camera tripod mount, wall mounted, or be placed on a shelf. The small and low-profile Receiver unit includes a wired IR Extender module, and can be hidden away behind the display or inside an equipment cabinet if needed. The Sender features two HDMI inputs and an HDMI output for connection to a local display. The end-user can select between the two HDMI sources by using the included handheld IR remote or by pressing the Input button on the Sender or the Receiver unit. The included IR emitter array can be connected to the Sender unit and attached to the IR sensor windows of the two Hi-Def sources, allowing full control of the source unit from another room simply by pointing the IR remote of the source at the Receiver unit. This wireless extender system is ideal for high-definition AV extension in a conference room, classroom, auditorium, home theater, and multiform AV installations that feature multiple sources and two displays. Up to eight Sender units can be accessed by a Receiver, one at a time, using its handheld remote control. The Wireless for HDMI 5 GHz LR Extender system can transmit through walls and does not require line-of-sight placement of its transceivers.

Manufacturer Part Number
EXT-WHD-1080P-LR-TX
EAN/UPC
0888814538816,888814538816
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Number & location of channels:
    • US model: 4: 5.19 GHz, 5.230 GHz, 5.755 GHz, 5.795 GHz
    • EU model: 2: 5.19 GHz, 5.230 GHz
  • Maximum number of Senders to be linked: 8
  • Video Input Connectors (Sender): (2) HDMI Type A, 19-pin, female
  • Video Output Connector (Sender): (1) HDMI Type A, 19-pin, female
  • Video Output Connector (Receiver): (1) HDMI Type A, 19-pin, female
  • Power Connector (Sender): (1) 3.5mm barrel-type DC jack
  • Power Connector (Receiver): (1) USB Mini-B
  • Power Supply (Sender): (1) 5V/2A DC with USB Type-A connector
  • Power Supply (Receiver): (1) 5V/2A DC with USB Type-A connector
  • Power Consumption (Sender/Receiver): 7W (max.) / 6W (max.)
  • Operating Temperature: +32 to +104 °F (0 to +40 °C)
  • Operating Humidity: +10 to +85%, Relative Humidity, non-condensing
  • Storage Temperature: +14 to +140 °F (-10 to +60 °C )
  • Storage Humidity: +5 to +90%, Relative Humidity, non-condensing
  • Dimensions (W x H x D, including feet):
    • Sender Unit: 7.2" x 1.3" x 3.9" (182mm x 33mm x 98mm):
    • Receiver Unit: 3.8" x 1.4" x 3.8" (95mm x 35mm x 95mm)
  • Net Unit Weight:
    • Sender Unit: 0.5 lbs (0.25 kg)
    • Receiver Unit: 0.3 lbs (0.15 kg)
  • Shipping Weight:
    • EXT-WHD-1080P-LR: 2.7 lbs (1.2 kg)
    • EXT-WHD-1080P-LR-TX: 2.0 lbs (0.9 kg)