The PD43 and smaller PD43c family of light industrial thermal printers incorporate the latest printing innovations into a compact and affordable package. Ideal for tight spaces, shallow countertops, and pull-out cabinets, the PD series was designed to deliver no-compromise printing performance in the smallest possible footprint.
Suited for the distribution center and warehouse, as well as airline passenger service, the PD43 upholds the PD series' long tradition of reliable performance. An all-metal chassis, strong cast-aluminum print mechanism, and tool-free printhead and roller replacement help minimize downtime and maintenance needs. With a variety of door options, the PD43 can support a wide range of media—including ink-in and ink-out ribbons with half-inch or one-inch core sizes—making it possible to maximize time between media resupply. Fast time-to-label and print speeds up to 200 mm/s (8 ips) ensure PD43 can scale with the changing needs of dynamic operations.
The PD43 takes industrial printing to a new level of simplicity, with a color graphic display that makes it easier to set up, configure and fine-tune settings without the need for a host computer. In fact, with Smart Printing capabilities, the PD43 can run apps right inside the printer—eliminating the need for a connected PC entirely.
Add Honeywell's Medallion Complete Service Plan to ensure the highest levels of productivity, resource optimization, and uptime. For total protection, on-site support and preventative maintenance options are available.
Note:
Physical Characteristics
Length:
PD43 with Standard Door: 470 mm (18.5 in)
PD43 with Flat Top Door: 470 mm (18.5 in)
PD43c: 236 mm (9.3 in)
PD43c with Optional External Media Holder: 432 mm (17.0 in)
Width:
PD43 with Standard Door: 211 mm (8.3 in)
PD43 with Flat Top Door: 211 mm (8.3 in)
PD43c: 211 mm (8.3 in)
PD43c with Optional External Media Holder: 211 mm (8.3 in)
Height:
PD43 with Standard Door: 249 mm (9.8 in)
PD43 with Flat Top Door: 209 mm (8.2 in)
PD43c: 205 mm (8.1 in)
PD43c with Optional External Media Holder: 217 mm (8.5 in)
Weight:
PD43 with Standard Door: 8.4 kg (18.5 lbs)
PD43 with Flat Top Door: 8.3 kg (18.3 lbs)
PD43c: 5.1 kg (11.2 lbs)
PD43c with Optional External Media Holder: 6.0 kg (13.2 lbs)
Print Specifications
Max Print Width: 104 mm (4.1 in)
Print Speed: 203 mm/s (8.0 ips) @ 8.0 dpmm (203 dpi), 152 mm/s (6.0 ips) @ 11.8 dpmm (300 dpi)
Resolution: 8.0 dpmm (203 dpi), 11.8 dpmm (300 dpi)
Media Compatibility Max. Media Diameter (OD):
• PD43 with Standard Door: 213 mm (8.375 in)
• PD43 with Flat Top Door: 152 mm (6.0 in)
• PD43c with External Media Holder: 203 mm (8.0 in)
Media Core Sizes (ID): 1, 1.5, 3 in
Media Width: 19 mm (0.75 in) to 118 mm (4.65 in)
Label Length: 6.4 mm (0.25 in) to 172.7 cm (68.0 in)
Ribbon Compatibility Ribbon Support Coated Side In, Coated Side Out
Max. Ribbon Diameter 68 mm (2.68 in)
Ribbon Core Sizes 0.5, 1 in
Ribbon Width 25.4 mm (1 in) to 110.0 mm (4.3 in)
Max. Ribbon Length 300 m (984 ft)
Supported Bar Code Symbologies Native Graphic Formats: BMP, GIF, PCX, PNG
Barcode Symbologies: All Major 1D, 2D, & Composite Symbologies
Environment Operating Temperature: +5° to +40°C (+40° to +104°F) @ 10-80% RH Non-Condensing
Storage Temperature: -40° to +60°C (-40° to +140° F) @ 85% RH
Memory Standard: 128 MB Flash, 128 MB RAM (DDR2)
Optional: Up to 32 GB (via User USB Thumbdrive)
Communications Interface Standard Interfaces: USB Device, USB Host1
Optional – via Adapter Cables: Internal Ethernet (NIC), Parallel Port, Serial Port
Optional – Factory/Service Installable: Bluetooth™ & Wireless 802.11 b/g/n, HF/UHF RFID, Internal Ethernet (NIC)
Protocols – Wireless: WEP Dynamic; WEP Static (64/128 bits); WPA; WPA2; EAP (FAST, PEAP, TLS, TTLS); LEAP
Protocols – Serial Flow Control: XON/XOFF, RTS/CTS (DTR/DSR)
Certifications: Cisco CCXv4, Wi-Fi®
Interfaces Display: Color Graphic Display or Icon Display
Languages – Standard: English, French, German, Italian, Portuguese, Russian, Spanish
Languages – Optional: Simplified Chinese, Traditional Chinese, Korean
Software Printer Command Languages: Direct Protocol, IPL, DSim (DPL), ESim (EPL), ZSim (ZPL), XML-Enabled for SAP All & Oracle® WMS
Smart Printing Languages: C# for Printers, Fingerprint
Developer Tools: Smart Printing Developer Resource Kit, Intermec Fingerprint Application Builder (IFAB)
Applications & Drivers: InterDriver Windows Printer Driver, Certified Device Types for SAP, BarTender Ultralite
Device Management: PrintSet, SmartSystems™, Wavelink Avalanche™
Character Sets: English & Extended Latin, Arabic, Baltic & Baltic Rim, Cyrillic, Greek, Hebrew, Thai, Turkish, Vietnamese, & More with Monotype Universal Font Scaling Technology (UFST®) & WorldType Layout Engine (WTLE)
Resident Fonts: Andale Mono, Andale Mono Bold, Century™ Schoolbook, CG Times™, CG Times Bold, CG Triumvirate Bold Condensed, Letter Gothic™, OCR-A, OCR-B, Univers®, Univers Bold, Univers Condensed Bold, Univers Extra Condensed
Additional Fonts: Support for TrueType and TrueType-based OpenType Fonts, User-Downloadable Fonts
Power Input: 100-240V AC @ 50-60 Hz, 1.5 A, Energy Star Compliant
Output: 24V DC, 2.5 A
Accessories User Installable: 300 DPI, Cutter Unit with LTS, Label Dispenser with LTS, Front Label Tray, Linerless
Factory/Service Installable: HF RFID (13.56 MHz, ISO 15693); UHF RFID (EPC Class1 Gen2, ISO 18000-6C)