POWERFUL, RUGGED AND WIRELESS.
Panasonic presents the Toughbook® 31, the reliable laptop offering the world’s most rugged design. With drop-shock protection and a MIL-STD-810G certification, it’s the undisputed leader in the fully rugged category. Its new Intel® Core™ i5 processor packs a punch to deliver desktop-class performance and amazing battery life—18 hours, or 27 hours with optional media bay 2nd battery. Combine six generations of delivering rugged performance plus 15 years of consistent docking compatibility, and you have a computer that will go the distance with you anytime, anywhere.
Note:
SOFTWARE
Windows® 8.1 Pro 64-bit (available Windows® 7 Professional downgrade option)
Panasonic Utilities, Recovery Partition
DURABILITY
MIL-STD-810G certified (6' drop, shock, vibration, rain, dust, sand, altitude,
freeze/thaw, high/low temperature, temperature shock, humidity, explosive atmosphere)
MIL-STD-461F certified n IP65 certified sealed all-weather design1
Hard drive heater n Full magnesium alloy case with handle n Shock-mounted flex-connect hard drive with quick-release n Reinforced locking port covers n Pre-installed replaceable screen film for touchscreen protection
CPU
Intel® Core™ i5-5300U vPro™ Processor
– 2.3GHz with Turbo Boost up to 2.9GHz
– 3MB cache
STORAGE & MEMORY
4GB-16GB SDRAM (DDR3L-1600MHz)
Shock-mounted flex-connect hard drive with quick-release
– 500GB 7200rpm with heater4
– Optional 128GB, 256GB and 512GB solid state drives (SSD) with heaters4
DISPLAY
13.1" XGA sunlight-viewable touchscreen LED 1024 x 768
– Panasonic CircuLumin™ technology
– 2-1200 nit
– Circular polarizer
– Anti-reflective and anti-glare screen treatments n HD Graphics 5500, max. 1785MB shared VRAM with Windows 8.1 32-bit3
External video support up to 1280 x 1024 at 16.7 million colors n Concealed mode (configurable)
AUDIO
Intel® high-definition audio compliant
Integrated front-facing speaker
Keyboard volume and mute controls
KEYBOARD & INPUT
Touchscreen n Integrated stylus holder n 87-key with dedicated Windows® key n Backlit keyboard
– Sealed rubber or plastic emissive n Pressure-sensitive touchpad with vertical scrolling support
MULTIMEDIA BAY
Optional DVD Super MULTI Drive or Media Bay 2nd battery
EXPANSION SLOTS
PC card type II x 1
SD card (SDXC)
ExpressCard/54 x 1
INTERFACE
Docking connector 80-pin n HDMI Type A n VGA D-sub 15-pin n Headphones/speaker Mini-jack stereo n Microphone/line in Mini-jack stereo n Serial D-sub 9-pin n Ext. antenna conn. 50 ohm coaxial
USB 3.0 (x 1), USB 2.0 (x 3) Type A
Optional IEEE 1394a (FireWire) 4-pin n 10/100/1000 Ethernet RJ-45
Optional 10/100/1000 2nd LAN (Ethernet) RJ-45
WIRELESS
Optional integrated 4G LTE multi carrier mobile broadband with satellite GPS n Optional GPS (u-blox NEO-M8N) n Intel® Dual Band Wireless-AC7265 802.11a/b/g/n/ac n Bluetooth® v4.0 + EDR (Class 1) n Security
– Authentication: LEAP, WPA, 802.1x, EAP-TLS, EAP-FAST, PEAP
– Encryption: CKIP, TKIP, 128-bit and 64-bit WEP, Hardware AES n User-selectable antenna pass-through (dual standard, single optional) n Slide on/off switch
POWER SUPPLY
Battery operation: 18 hours (27 hours with optional media bay 2nd battery)
Long life Li-Ion battery pack (10.65V, typical 8550mAh, minimum 8100mAh) n Battery charge time: 3.5 hours on/off (7 hours with optional media bay 2nd battery)5
AC Adapter: AC 100V-240V 50/60Hz, auto sensing/switching worldwide power supply
POWER MANAGEMENT
Suspend/Resume Function, Hibernation, Standby, ACPI BIOST
SECURITY FEATURES
Password Security: Supervisor, User, Hard Disk Lock
Kensington cable lock slot
Trusted platform module (TPM) security chip v.1.2
Computrace® theft protection agent in BIOS6
Intel® Anti-Theft Technology
Optional fingerprint reader
Optional insertable SmartCard reader
WARRANTY
3-year limited warranty, parts and labor
DIMENSIONS & WEIGHT
11.5"(L) x 11.9"(W) x 2.9"(H)
7.9 lbs. (8.2 lbs. with optional media bay 2nd battery)