Ultrastar SSD1600MR HUSMR1619ASS235 Solid State Drive

HGST Enterprise Storage Experience

HGST leverages decades of proven enterprise storage expertise in Serial Attached SCSI (SAS) design, reliability, firmware, customer qualification and system integration to the Ultrastar® SSD1600MR solid-state drive (SSD) family. The synergistic relationship between HGST’s throughput-enhancing SSDs and traditional HDDs provides cost effective, end-to-end enterprise-class storage solutions, delivering reliability, compatibility, capacity, cost and system performance. This combination makes HGST a leading SSD/HDD provider with the experience and technology needed to meet escalating reliability, endurance and performance in the most demanding enterprise environments.

Maximum Performance, Reliability and Endurance

The Ultrastar SSD1600MR delivers high sequential throughput, up to 1100MB/s read and 700MB/s write (12Gb/s SAS). It also delivers up to 130,000 read and 30,000 write IOPS, reaching speeds >100 times faster than HDDs and double the speed of current 6Gb/s SSDs, allowing rapid access to “hot” enterprise data for improved productivity and operational efficiency. The Ultrastar SSD1600MR family offers significant value in terms of IOPS per Watt, while reducing total cost of ownership (TCO) through low power consumption, efficient cooling and reduced space requirements.

The Ultrastar SSD1600MR family combines enterprise-grade MLC NAND Flash memory, advanced endurance management firmware and power loss data management techniques to extend reliability, endurance and sustained performance over the life of the SSD. The Ultrastar SSD1600MR family achieves an extraordinary 0.35% annual failure rate (AFR) or 2.5 million hour mean-time-between-failure (MTBF). The 1920GB capacity model endures up to 10.5 Petabytes (PB) of random writes over the life of the drive—the equivalent of writing 5.8 Terabytes (TB) per day for five years.

For complete end-to-end data protection and reliability, the Ultrastar SSD1600MR family incorporates the T10 Data Integrity Field (DIF) standard, extended error correction code (ECC), Exclusive-OR (XOR) parity to protect against Flash die failure, parity-checked internal data paths without an external write cache, and an exclusive power loss data management feature that does not require supercapacitors. The Ultrastar SSD1600MR family is backed by a five year limited warranty, or the maximum Petabytes (PB) written (based on capacity).

Manufacturer Part Number
0B32297
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model # / Part # :

  • HUSMR1619ASS234 / 0B32278
  • HUSMR1619ASS230 / 0B32213
  • HUSMR1619ASS231 / 0B32247
  • HUSMR1619ASS235 / 0B32297
  • HUSMR1616ASS204 / 0B32263
  • HUSMR1616ASS200 / 0B31079
  • HUSMR1616ASS201 / 0B32236
  • HUSMR1616ASS205 / 0B32285
  • HUSMR1610ASS204 / 0B32262
  • HUSMR1610ASS200 / 0B31078
  • HUSMR1610ASS201 / 0B32235
  • HUSMR1610ASS205 / 0B32284
  • HUSMR1680ASS204 / 0B32261
  • HUSMR1680ASS200 / 0B31077
  • HUSMR1680ASS201 / 0B32234
  • HUSMR1680ASS205 / 0B32283
  • HUSMR1650ASS204 / 0B32260
  • HUSMR1650ASS200 / 0B31076
  • HUSMR1650ASS201 / 0B32233
  • HUSMR1650ASS205 / 0B32282
  • HUSMR1640ASS204 / 0B32259
  • HUSMR1640ASS200 / 0B31075
  • HUSMR1640ASS201 / 0B32232
  • HUSMR1640ASS205 / 0B32281
  • HUSMR1625ASS204 / 0B32258
  • HUSMR1625ASS200 / 0B31074
  • HUSMR1625ASS201 / 0B32231
  • HUSMR1625ASS205 / 0B32280

Interface : SAS 12Gb/s
Capacity (GB) : 1920 / 1600 / 1000 / 800 / 500 / 400 / 250
Sector size (variable, Bytes/sector) : 512, 520, 528, 4K
Form Factor : 2.5-inch
Flash Memory Technology : Multi Level Cell (MLC)

Performance

Read Throughput (max MB/s, sequential 64K) : 1100
Write Throughput (max MB/s, sequential 64K) : 700
Read IOPS (max IOPS, random 4K) : 130,000
Write IOPS (max IOPS, random 4K) : 30,000

Reliability

Error Rate (non-recoverable, bits read) : 1 in 10^17
MTBF (M hours) : 2.5
Annual Failure Rate (AFR) : 0.35%
Availability (hrs/day x days/wk) : 24x7
Endurance (max PB, random write) : 10.5 / 5.8 / 4.8 / 2.92 / 2.4 / 1.46 / 1.2

Power

Requirement : +5 VDC (+/-5%), +12 VDC (+/-5%)
Operating (W, typical) : 9.0 and 11.0
Idle (W) : 2.2

Physical size

Z-Height (mm) : 15.0
Dimensions (width x depth, mm) : 70.1 x 100.6
Weight (g, max) : 187

Environmental (operating) 

Case Temperature : 0º to 70ºC
Shock (half-sine wave) : 1000G (0.5ms), 500G (2ms)
Vibration (5 to 700 Hz) : 2.16, all axis