PX2-2730A2 32-Outlet PDU

Rack Power Distribution Units (PDUs)

The Raritan PX family of high-quality, intelligent rack power distribution units (iPDUs) offers real-time remote power monitoring of current (amps), voltage, power (kVA, kW) and energy consumption (kWh) with +/- 1% billing-grade accuracy, even at individual outlets. 

The PX series offers hundreds of models to meet all your data center applications, including models with remote outlet switching, individual outlet metering, high-power for blade servers and high-density applications, and 400V power distribution.

Manufacturer Part Number
PX2-2730A2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features
Energy Metering: Voltage (V), Current (A), Active Power (kW), Real Power (kVA), Energy (kWh),Power Factor
Metering Accuracy: ISO/IEC 62053-21 1%
Metering per Input Line: Yes
Metering per Branch Circuit Breaker: Yes
Metering per Output Receptacle: Yes
Remote Outlet Switching: Yes
Environmental  Sensor Ready: Yes
Networking: 10/100 BaseT Ethernet. Optional WiFi (802.11a/b/g/n)
Remote Management: HTTP(s); SSH; Telnet; RS-232 (Serial); Power IQ; SNMP version  v2/v3;  SMTP; JSON-RPC
Cascading:

  •     Yes
  •     Max 8 PDUs can be daisy chained using a single Ethernet connection
Onboard Display:
  •     3-digit user-selectable display (can be selected between Manual and Auto Display Mode).
  •     Can display Line voltage, Line current, CB Current (if IPDU supports CB), Unit activepower, Outlet Voltage, Outlet Current, and Outlet Active power

Compatible Sensors: Temperature, Humidity, Air Flow, Static Pressure Single cable connection provides temp/humidity monitoring at three points in cabinet (with a single sensor assembly)

Input
Input Plug: Clipsal 56PA532 IP66 (415V, 3 phase)
Cord Length: 3 meters (9.84 feet) standard
Cord Entry: Bottom-front feed
Cable Type: 4P 5W
Number of Power Cords: 1
Maximum Input Current: 32A (per line)
Nominal Input Voltage: 415V, 3 phase
Rated Input Voltage: 415 - 415V, 3 phase
Input Frequency: 50/60Hz
Power Capacity: 23.0kVA at 415V, 23.0kVA at 415V

Output
Nominal Output Voltage: 240V
Rated Output Voltage: 240 - 240V
Output Connections:
a. (24) IEC 60320 C13 2-pole, 3-wire; 10A
b. (12) IEC 60320 C19 2-pole, 3-wire; 16A

Overload Protection: (6) 16A 1-pole Airpax LEGBX6-37483-16-V circuit breaker
Cable Retention:
  • Raritan SecureLock TM Ready
  • Optional retention clips are also available

Physical
PhysicalDimensions (W x D x H): 2.1" x 2.6" x 70.1" ; 52mm x 65mm x 1780mm
Color: Black powder coat
Mounting: G2-RACK-FOR-ZU

Enviromental
Operating Environment: 5 - 50°C (41 - 122°F)
Operating Relative Humidity: 5-85%
Operating Elevation: 0-10000ft

Conformance
Regulatory Approvals:
  •     CE
  •     Canada ICES-003, Class A
  •     Part 15 Class A of the FCC rules
  •     RoHS compliant