Cloud Display NC221-S Zero Client

Zero Client Displays: NC Series

Virtualized desktop is an innovation that can be a tremendous benefit to business. One of the easiest ways to take advantage of it is with the Samsung NC Series. These highly advanced zero client displays allow organizations to migrate seamlessly to a corporate cloud. Certified for optimal use with VMware Horizon View TM , VMware Horizon Air TM and Amazon WorkSpaces ® , the NC Series zero client displays combine the latest Teradici chip set with an LED-backlit LCD screen.

Manufacturer Part Number
NC221-S
EAN/UPC
0887276098494,887276098494,0887276161204,887276161204
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Category Features NC221-S, NC241-TS, NC241-TW
Client
Processor Teradici Tera2321
Graphic RAM DDR3 512MB
Audio Realtek ALC262
Supported VDI and
DaaS Hosts
VMware Horizon View/Air,
Amazon WorkSpaces (AWS)
Ethernet 10/100/1 Gigabit Ethernet (RJ45)
Panel
Viewable Sizes 21.5", 23.6"
Cabinet/Bezel Color Black, White (NC241-TW)
Type LED-backlit LCD
Aspect ratio 16:9
Brightness (typical) 250 cd/sq.m (21.5")
300 cd/sq.m (23.6")
Response Time (G to G) 5 ms
Maximum Resolution (H x V) 1920 x 1080
(Dual Screen) (1920 x 1200)
Stand Ergonomics Tilt / Pivot / Swivel / Height Adjustable
Signal Input / Output
VGA-IN
DVI-I Out
RJ45 LAN
USB 2.0 x 6 (2 x 1.0A)
Headphone Out
Audio In
MIC In
RS-232C Serial Port
100-240 VAC (50 / 60 Hz)
Power
Power Supply Integrated
Power On
Maximum 43 ~ 46W
Typical 28 ~ 31W
Stand-by Less than 1.1W
Accessory Speaker 1W x 2
Mounting Support VESA 100 x 100
Regulatory Safety, EMC, Ergonomics Contact Manufacturer
TAA Compliant 23.6" Models Only
Warranty
1 Year Extension P-LM-1C3X23A (22")
P-LM-1C3X26A (24")
2 Year Extension P-LM-2C3X23A (22")
P-LM-2C3X26A (24")