Note:
Product SKUs
CSE-417BE2C-R1K28LPB:SuperChassis 417BE2C-R1K28LPB (black)
Form Factor
4U chassis for motherboard support size of 13.68" x 13" , E-ATX
Processor Support
Dual and Single Intel® and AMD processors
Dimensions
Width:17.2" (437mm)
Height:7" (178mm)
Depth:27.5" (699mm)
Packaging:27.2'' (W) x 21''(H) 39.6'' (L)
Gross Weight:80 lb (36.29 kg)
Available Colors:black
Expansion Slots
• Without Universal I/O (UIO) Card:
• 7 low-profile expansion slot(s)
Drive Bays
• 48 x 2.5" hot-swap HDD bay for server chassis
• 24 x 2.5" hot-swap HDD bay for server chassis
• SAS or enterprise SATA HDD only recommended
Backplane
BPN-SAS3-216EL2 (SAS3 12Gb/s dual expander backplane, with LSI SAS3 expander, support 24x 2.5" SATA3/SAS2/SAS3 drives, with 8x mini-SAS3 HD connectors) 3x backplanes (2x Front and 1x Rear)
Front Panel
Buttons:
• Power On/Off button
• System Reset Button
• Unit Identification (UID) button
LEDs:
• 2 Network Activity LEDs
• Fan Fail/System Over Heat LED
• HDD activity LED
• Power Status LED