62 Photo and Card Value Pack-30 Sheet/4 x 6 in and 15 Sheet/5 x 7 in

The HP 62 Photo and Card Value Pack affordably provides the creative tools you need to print custom photos, cards, invitations, and more. Get Original HP ink, flat HP Advanced Glossy Photo Paper, and envelopes—in one convenient package.

Get everything you need in one affordable package

Save when printing photos and cards, with the HP 62 Photo and Card Value Pack.

Enjoy vivid color photos that last for decades—using thick, glossy paper and Original HP ink.

Create more photos and cards—and spend less.

Simply save. Grab all you need—ink cartridges, flat HP Advanced Glossy Photo Paper, and envelopes—in one affordable set.

Experience endless creative possibilities

Discover new ways to create. Dive into the inspiring idea booklet to explore all you can do.

Customize photos with easy-to-use creative tools—thanks to a free download of HP Photo Creations software.

Create a wide range of photos and cards for any occasion—party invitations, baby announcements, and more.

Knock out creative projects with ease

Create without the wait. Easily purchase everything you need to get started in one convenient package.

Let HP handle it for you. Count on easy, free cartridge recycling through HP Planet Partners.

Print photos and cards that resist smudges and dry quickly—so you can share your creations right away.

Enjoy printing photos wherever creativity strikes—right from your smartphone or tablet.

Manufacturer Part Number
K3W67AN#140
EAN/UPC
0888793677599,888793677599
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color(s) of print cartridges

Black, tri-color

Page yield (combo-pack)

Per cartridge: ~200 pages black, ~165 pages tri-color

Page yield footnote

Tested in HP Envy 5640 e-All-in-One. Approximate average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.

Ink drop

12 pl (black); 6.4 pl HDW, 3 pl LDW (tri-color)

Compatible ink types

Pigment-based (black), dye-based (tri-color)

Compatible Printers

HP Envy 5664 (F8B08A) ; HP ENVY 5661 (F8B07A) ; HP ENVY 5640 (B9S59A) ; HP ENVY 5643 (B9S63A) ; HP ENVY 5642 (B9S64A) ; HP OfficeJet 5740 (B9S76A#B1H) ; HP Officejet 5740 (B9S78A) ; HP Officejet 5740 (B9S79A) ; HP OfficeJet 5745 (B9S80A) ; HP ENVY 7640 (E4W43A#B1H) ; HP ENVY 7645 (E4W44A) ; HP OfficeJet 5742 (B9S81A) ; HP Officejet 8040 with Neat (F5A16A#ABA) ; HP OfficeJet 5742 (B9S84A) ; HP ENVY 5660 (F8B04A#B1H) ; HP ENVY 5665 (F8B06A) ; HP ENVY 5540 (K7C85A) ; HP OfficeJet 5744 (B9S85A) ; HP ENVY 5540 (K7C85A#B1H) ; HP OfficeJet 5746 (T1P36A) ; HP ENVY 5663 (F8B12A) ; HP ENVY 5543 (N9U88A) ; HP ENVY 5640 (B9S58A)

Operating temperature range

59 to 90°F

Storage temperature range

-40 to 140°F

Operating humidity range

20 to 80% RH

Storage humidity

20 to 80% RH

Package dimensions (W x D x H)

7.31 x 2.13 x 9.39 in

Package weight

1.09 lb

Warranty

HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.

What's in the box

2 ink cartridges: black, tri-color; 30 sheets of 4 x 6-in and 15 sheets of 5 x 7-in photo paper; 10 envelopes