H81M-P32L Desktop Motherboard

Intel® H81 Express

  • Supports 4th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1150 socket
  • Supports DDR3-1600 Memory
  • 2 x USB 3.0(2R) + SATA 6Gb/s
  • Military Class 4: Top Quality & Stability
  • Military Class Essentials: Total Protection for Military Class Motherboards
  • OC Genie 4: Overclock in 1 Second
  • Click BIOS 4: Easily Fine-tune Your System
  • Command Center: Control & Customize Your PC Settings
  • Fast Boot: Quickly Boot Up & Enter OS in A Few Seconds
  • Super RAID: Easily Setup & Configure Intel® Technologies
  • M-Flash: Simply Update & Backup Your BIOS
  • Live Update 5: Easily Update The Latest BIOS & Drivers
  • PCI Slot, LPT Port & COM Port Equipped

Manufacturer Part Number
H81M-P32L
EAN/UPC
4719072323905,0824142018910,824142018910
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU 

• 4th Generation Intel® Core™ i7 / Core™ i5 / Core™ i3 / Pentium® / Celeron® processors for LGA 1150 socket
Please refer to CPU Support for compatible CPU; the above description is for reference only.

Chipset 

• Intel® H81 Express Chipset

Main Memory

• Support two DDR3 DIMMs 1066/1333/1600 MHz, up to 16GB Max
- Supports Dual-Channel mode

Slots

• 1 x PCIE x16 slot
• 1 x PCIE x1 slot
• 2 x PCI slots 

On-Board SATA 

• SATAIII controller integrated in Intel® H81 chipset 
- Up to 6Gb/s transfer speed.
- Supports two SATAIII ports (SATA1~2) by H81 

• SATAII controller integrated in Intel® H81 chipset 
- Up to 3Gb/s transfer speed.
- Supports two SATAII ports (SATA3~4) by H81

USB

• 2 x USB 3.0 rear IO ports by Intel® H81
• 6 x USB 2.0 ports (2 ports on the back panel, 4 ports available through the internal USB connectors)

Audio

• Chip integrated by Realtek® ALC887
- Flexible 8-channel audio with jack sensing
- Compliant with Azalia 1.0 Spec

LAN

• Supports LAN 10/100/1000 Fast Ethernet by Realtek® RTL8111G

Internal I/O Connectors

- 1 x ATX 24-Pin power connector
- 1 x 4-pin ATX 12V power connector
- 1 x Clear CMOS jumper
- 4 x SATA connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x 4-pin CPU fan connectors
- 1 x 4-pin system fan connectors
- 1 x 3-pin system fan connectors
- 1 x Serial port connector
- 1 x TPM Moudle connector
- 2 x System panel connectors
- 1 x Front Panel Audio connector
- 1 x Chasis intrusion connector
- 2 x USB power connector

Back Panel I/O Ports

- 1 x PS/2 keyboard port
- 1 x PS/2 mouse port
- 2 x USB 2.0 ports
- 2 x USB 3.0 ports
- 1 x Serial port 
- 1 x Parallel port
- 1 x RJ45 LAN Jack
- 1 x 3 in 1 audio jack
- 1 x Graphics port with max. resolution up to 1920x1200 @ 60Hz

BIOS

• The motherboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
• The motherboard provides a Desktop Management Interface(DMI) function which records your motherboard specifications.

Dimension

• 24.3cm(L) x 22.8cm(W) M-ATX Form Factor

Mounting

• 6 mounting holes