Wireless Solar Keyboard & Marathon Mouse Combo MK750

Manufacturer Part Number
920-005002
EAN/UPC
0097855093257,097855093257
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Product Information: [Compliance Certification (CE) Link]
Warranty / Self Help: Please see the product support page for warranty information and frequently asked questions.
Category: Mouse and Keyboard Combo
Wireless Protocol: 2.4 GHz (Unifying)
Wireless Range: Up to 33 feet or 10 meters
Software Support (at release): SetPoint version 6.32, keyboard and mouse programmable
NOTE: If software is available, check website for latest software release.
OS Support (at release): Windows XP, Windows Vista, Windows 7, Windows 8, Windows RT

Keyboard Specifications
Available Image(s):     
Connection Type: Wireless
Indicator Lights (LED): Power and battery
LCD Display: None
Special Keys: Caps Lock, Num Lock, Scroll Lock, FN
Connect / Power: ON/OFF switch
Battery Details: Rechargeable
Size: Coin Cell (ML2032)
Quantity: 1
Type: Li-Ion
Battery Life: Recharge time: 2 hours (estimated)
Discharge time: Up to 3 months

Mouse Specifications
Available Image(s):     
Connection Type: Wireless
DPI: Max: 1000
Software adjustable: No
Hardware adjustable: No
Sensor: Type: Laser
Visible light: No
Scroll Wheel: Vertical scroll: Hyper fast
Left/Right tilt: Yes
Indicator Lights (LED): Power and battery
Special Buttons: Forward, Back, Application switch, Hyper/Ratchet mode
Connect / Power: ON/OFF switch
Battery Details: Removable, Replaceable
Size: AA
Quantity: 2
Type: Alkaline
Battery Life: Up to 36 months

Receiver Specifications
Available Image(s):
Connection Type: USB
USB VID_PID: 046D_C52B
USB Protocol: USB 2.0
USB Speed: Full-speed
Receiver Size: Nano receiver
Connect Button: No
Indicator Lights (LED): None

Product Dimensions
Product component: Width: Depth/Length: Height: Weight
Keyboard: 432 mm (17.01 inch): 157 mm (6.18 inch): 7 mm (0.28 inch): 750 g (26.45 ounce)
Mouse: 71 mm (2.80 inch): 109 mm (4.29 inch): 42 mm (1.65 inch): 138 g (4.87 ounce)
Receiver: 14 mm (0.55 inch): 19 mm (0.75 inch): 6 mm (0.24 inch): 2 g (0.07 ounce)

Package Contents
Available Image(s): None
What is in the box: Mouse, Keyboard, USB extender/cable, User documentation, Batteries