3x 5.25" Backplane Module with 5x 3.5" HDD Bays

Manufacturer Part Number
EMK5501
EAN/UPC
4713157721839
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible Drives: 5x 3.5" SATA I-III, SAS HDD
Drive Bay: 3x 5.25" bays
Material: Aluminium
LED Indicators:Blue LED on: Power, Blue LED Flash: Activity
Key Lock: √
Fan: 1x 8cm fan with 3,000 RPM & alarm setting at 55/60/65°C
Dimensions (mm): D 190.5 x H 127.5 x W 146
Weight: 1704g
Working Ambient: 0 ~ 55°
Operating System: Windows 7/8; Mac OS 9.3 and higher
Accessory: 8x Screws, 5x SATA Cables, 2x Keys, 1 manual
EAN Code: 4713157721839
P.U. - Net Weight: 11.7 kg
P.U. - Gross Weight: 12.7 kg
P.U. - Dimensions (mm): 520 x 380 x 280
Pieces / P.U.: 6