BTS02 Speaker System

Manufacturer Part Number
BTS02-P
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio Specifications
Amplifier Power: 2 x 4 watt
Frequency Response: 40Hz – 20kHz
Maximum Sound Level: 90dBA
Signal-to-Noise Ratio: >80 dB
Dimensions of Radiator: 50mm x 90mm
Dimensions of Speaker Unit: 45mm full range

Connectivity Features
Bluetooth technology: Ver 4.0
Bluetooth Frequency Range: 2.402 GHz - 2.480 GHz
Profile Support: A2DP, AVRCP, HFP, HSP, SCMS-T, AAC
Modulation Mode: FHSS
Transmitting Power: Specification Power Class 2
Line of Sight Range: 30 ft (10m)

General Specification
Battery Type: Li-ion rechargeable
Battery Life (Approx) : Audio Playback: Approximately 10 hours
Battery Charge Time: 4 hours
Color: Black / Red / Blue / Pink
Dimensions: 188mm * 76mm * 78mm
Weights: 550g